EN
  • EN
  • DE

S912ZVL64F0CLC

Part No S912ZVL64F0CLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 32LQFP / S12Z series Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Bulk
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I²C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 5.5V ~ 18V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S912
Other Names 935322524557,NXPNXPS912ZVL64F0CLC,2156-S912ZVL64F0CLC
Standard Package 1,250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263787-S912ZVL64F0CLC
Ultra Librarian 3D Model Ultra Librarian S912ZVL64F0CLC CAD Model

Description

Introducing the NXP S912ZVL64F0CLC Microcontroller

The NXP S912ZVL64F0CLC is a high-performance microcontroller unit (MCU) designed for automotive and industrial applications that require a robust and efficient control solution. This microcontroller is part of NXP's 16-bit S12 MagniV family, which integrates a sophisticated MCU with smart analog features, making it an ideal choice for a wide range of applications including body electronics, sensors, and motor control systems.

Key Features:

  • Advanced CPU: The S912ZVL64F0CLC is built around the S12Z core, which operates at up to 50 MHz. This core provides a perfect balance between processing power and energy efficiency, making it suitable for both performance-intensive and power-sensitive applications.
  • Integrated Memory: It comes with 64 KB of flash memory and 4 KB of RAM, providing ample space for complex software applications and efficient data handling.
  • Rich Peripherals: The MCU includes a range of built-in peripherals such as multiple serial communication interfaces (SCI, SPI, and I2C), an 8-channel 12-bit analog-to-digital converter (ADC), and a 2-channel 12-bit digital-to-analog converter (DAC) to interface with a variety of sensors and actuators.
  • Robust I/O Capabilities: With up to 39 general-purpose input/output (GPIO) pins, the S912ZVL64F0CLC can handle multiple input and output signals, providing flexibility in system design.
  • Automotive-Qualified: This MCU is AEC-Q100 qualified, ensuring it meets the stringent requirements of the automotive industry in terms of reliability and performance under harsh conditions.
  • Low-Power Modes: To conserve energy, the S912ZVL64F0CLC includes several low-power modes, allowing for intelligent power management in battery-powered devices.

Design Support:

Developers can take advantage of the comprehensive suite of development tools and software provided by NXP, including integrated development environments (IDEs), compilers, and debuggers, to streamline the design process and bring products to market faster.

Applications:

With its versatile feature set, the NXP S912ZVL64F0CLC is well-suited for a variety of applications, including but not limited to automotive body control modules, sensor fusion systems, motor control units, and small-scale robotics. Its integration of analog and digital components on a single chip simplifies system design and reduces the overall bill of materials, making it a cost-effective solution for complex control tasks.

Whether you're developing advanced automotive systems or sophisticated industrial controls, the NXP S912ZVL64F0CLC microcontroller offers the performance, reliability, and flexibility needed to drive innovation and efficiency in your products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9138 $62.7414
7+ $17.1601 $120.1207
11+ $16.6238 $182.8618
15+ $16.0875 $241.3125
19+ $15.5513 $295.4747
25+ $13.9425 $348.5625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess