EN
  • EN
  • DE

S912ZVFP64F1CLL

Part No S912ZVFP64F1CLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100LQFP  /  S12Z series Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Bulk
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, LCD, POR, PWM, WDT
Number of I/O 78
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number S912
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names NXPNXPS912ZVFP64F1CLL,2156-S912ZVFP64F1CLL-FRE
Standard Package 1
Win Source Part Number 1001811-S912ZVFP64F1CLL
Ultra Librarian 3D Model Ultra Librarian S912ZVFP64F1CLL CAD Model

Description

Product Overview: NXP S912ZVFP64F1CLL Microcontroller

The NXP S912ZVFP64F1CLL is a high-performance microcontroller unit (MCU) designed to cater to the demanding needs of automotive and industrial applications. This MCU is part of the S12 MagniV portfolio, which integrates a sophisticated S12 core with smart analog features, providing a cost-effective and space-saving solution for complex control applications.

Key Features:

  • Core: At the heart of the S912ZVFP64F1CLL is the 16-bit S12 CPU, operating at up to 50 MHz, which offers a perfect balance between processing power and energy efficiency.
  • Memory: It boasts 64KB of flash memory and 4KB of RAM, ensuring ample space for program code and data storage.
  • Integration: The MCU integrates analog modules such as ADCs, a DAC, and PWM modules, which facilitate complex control tasks and reduce the need for external components.
  • Timers: A range of timing systems including an 8-channel timer, real-time counter, and periodic interrupt timer, provide versatile timing solutions for a wide array of applications.
  • I/O Ports: With up to 47 general-purpose I/O pins, this MCU offers flexibility for interfacing with various peripherals and sensors.
  • Communication Interfaces: Multiple communication interfaces including SCI, SPI, and CAN modules, allow for easy integration into automotive networks and industrial control systems.
  • Package: Encased in a compact 64-pin LQFP package, the S912ZVFP64F1CLL is designed for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range, making it suitable for harsh environments.
  • Target Applications: Ideal for automotive body electronics, industrial control systems, and sensor applications.

Reliability and Quality:

NXP's commitment to quality and reliability is reflected in the S912ZVFP64F1CLL, which is designed to meet the stringent requirements of the automotive industry. It is AEC-Q100 qualified and features low power consumption, contributing to the overall efficiency and longevity of the end application.

With its robust feature set and integration capabilities, the NXP S912ZVFP64F1CLL MCU stands out as an excellent choice for designers looking to optimize their control systems while minimizing development time and cost.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess