EN
  • EN
  • DE

S912XHZ512F1VAG

Part No S912XHZ512F1VAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 144LQFP / Covers MC9S12XHZ384, MC9S12XHZ256
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI
Peripherals LCD, Motor control PWM, POR, PWM, WDT
Number of I/O 117
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.35V ~ 5.5V
Data Converters A/D 16x8/10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Part Number Series S912XHZ512
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814318-S912XHZ512F1VAG
Ultra Librarian 3D Model Ultra Librarian S912XHZ512F1VAG CAD Model

Description

The NXP S912XHZ512F1VAG is a high-performance microcontroller designed to cater to a wide range of automotive and industrial applications. This microcontroller is part of the NXP 16-bit S12X family, which is renowned for its advanced integration and comprehensive feature set aimed at delivering exceptional performance and reliability.

Key Features

  • Core: The S912XHZ512F1VAG is built around the HCS12X core, which operates at a frequency of up to 80 MHz. The HCS12X core is an enhanced version of the HCS12 core, boasting improved processing capabilities and a more efficient instruction set.
  • Memory: It comes equipped with 512 KB of flash memory, which provides ample space for complex application code and data storage. The flash memory is complemented by 32 KB of RAM, ensuring smooth execution of real-time tasks.
  • Advanced Timers: A suite of sophisticated timers supports a variety of timing and control operations, including a 16-channel, 16-bit timer module and an 8-channel pulse width modulator (PWM) for accurate motor control and other timing-critical applications.
  • Analog-to-Digital Converter (ADC): The inclusion of a 12-bit ADC with multiple channels allows for precise measurement of analog signals, essential for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: Multiple communication interfaces such as CAN, SPI, and SCI (UART) are available, facilitating easy integration into a networked system and communication with other devices.
  • Package: The microcontroller comes in a 144-pin LQFP package, which is suitable for space-constrained applications while providing enough I/O ports for extensive peripheral connectivity.

Applications

The NXP S912XHZ512F1VAG microcontroller is ideal for a variety of applications where robust performance and high reliability are required. It is commonly used in automotive control systems, including engine management, transmission control, and body electronics. Its versatility also makes it suitable for industrial automation, robotics, and other sophisticated control systems.

Conclusion

With its powerful core, extensive memory, and comprehensive set of peripherals, the NXP S912XHZ512F1VAG microcontroller stands as a top choice for developers looking to design advanced and reliable systems in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3697 $80.7394
4+ $33.1239 $132.4956
6+ $32.0888 $192.5328
8+ $31.0537 $248.4296
10+ $30.0186 $300.1860
13+ $26.9131 $349.8703
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess