EN
  • EN
  • DE

S912XET256W1VAGR

Part No S912XET256W1VAGR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit MCU, S12X core, 256KB Flash, 50MHz, -40/+105degC, Automotive Qualified, QFP 144
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090660-S912XET256W1VAGR
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S912XET256W1VAGR CAD Model

Description

NXP S912XET256W1VAGR Microcontroller

The NXP S912XET256W1VAGR microcontroller is a high-performance automotive-grade product designed to meet the rigorous demands of modern vehicle electronics. This 16-bit MCU is part of the S12XE family of microcontrollers, which are renowned for their exceptional reliability, efficiency, and flexibility in complex automotive applications.

Key Features:

  • Advanced 16-bit HCS12X CPU Core: With up to 50 MHz bus speed, the HCS12X core provides high computational performance and efficient handling of complex control tasks.
  • Enhanced Memory: Equipped with 256 KB of Flash memory and 12 KB of RAM, this microcontroller offers ample space for robust applications and ensures smooth operation.
  • Robust I/O Capabilities: A variety of input/output options including multiple PWM channels, analog-to-digital converters (ADCs), and digital communication interfaces such as SPI, I2C, and CAN modules.
  • Integrated EEPROM: 4 KB of EEPROM allows for easy data storage and retrieval without the need for external memory components.
  • Advanced Interrupt Management: The MCU features an enhanced interrupt controller for improved response times and more efficient task management.
  • Low Power Consumption: Designed for power-sensitive applications, the S912XET256W1VAGR offers various power-saving modes to reduce energy consumption.
  • Automotive Temperature Range: Capable of operating over an extended temperature range, making it suitable for under-hood applications.
  • Package and Quality: The 64-LQFP packaging ensures a compact footprint, while the automotive-grade quality provides the reliability required for vehicle systems.

Applications:

The versatility of the NXP S912XET256W1VAGR makes it ideal for a wide range of automotive applications, including engine control, body electronics, safety systems, and advanced driver-assistance systems (ADAS). Its robust design and comprehensive feature set also make it suitable for industrial control systems and other applications requiring high reliability and performance.

Conclusion:

The NXP S912XET256W1VAGR microcontroller is a powerful and reliable solution for automotive and industrial control systems. Its advanced features, combined with NXP's commitment to quality, ensure that it can meet the needs of the most demanding applications, delivering performance and durability that designers and engineers can trust.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7301 $58.3806
15+ $7.9837 $119.7555
23+ $7.7343 $177.8889
31+ $7.4848 $232.0288
40+ $7.2353 $289.4120
54+ $6.4869 $350.2926
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess