EN
  • EN
  • DE

S912XEQ512BMAG

Part No S912XEQ512BMAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features HCS12X series Microcontroller IC 16-Bit 50MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14444, 935312666557, S912XEQ512BMAG-ND
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932840-S912XEQ512BMAG
Ultra Librarian 3D Model Ultra Librarian S912XEQ512BMAG CAD Model

Description

The NXP S912XEQ512BMAG is a high-performance microcontroller tailored for automotive and industrial applications. It belongs to the S12XE family of 16-bit microcontrollers, which are renowned for their robust design, exceptional reliability, and advanced features. This microcontroller integrates cutting-edge technology with a wealth of peripherals to provide a versatile solution for complex control systems.

Key Features

  • Core: The S912XEQ512BMAG is powered by the HCS12X core, which operates at a frequency of up to 50 MHz. This core is designed with an enhanced instruction set and a high degree of code efficiency, making it suitable for a wide range of computing tasks.
  • Memory: Equipped with 512 KB of flash memory, this microcontroller offers ample space for application code and data storage. It also features 32 KB of RAM, providing the necessary workspace for real-time operations.
  • Advanced Timer: The device includes a comprehensive set of timer modules, including a 16-channel, 16-bit Timer Module (TIM), an 8-channel, 16-bit Enhanced Capture Timer (ECT), and a 2-channel, 16-bit Pulse Width Modulator (PWM) for intricate timing and control applications.
  • Analog-to-Digital Converter: A 12-bit Analog-to-Digital Converter (ADC) with up to 25 channels enables precise measurement of analog signals, vital for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: Multiple communication interfaces such as CAN, LIN, and SPI are integrated into the microcontroller, ensuring flexible and reliable data exchange with other components in a system.
  • Enhanced System Protection: The S912XEQ512BMAG provides advanced system protection features, including a Memory Protection Unit (MPU), an Error Correction Code (ECC) on the flash memory, and a Computer Operating Properly (COP) watchdog timer to enhance system integrity and reliability.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for harsh environmental conditions commonly found in automotive and industrial settings.

Applications

The S912XEQ512BMAG microcontroller is ideal for a variety of applications, including but not limited to automotive control systems, industrial automation, robotics, and complex sensor systems. Its robust design and comprehensive feature set make it an excellent choice for applications requiring high reliability and advanced control capabilities.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess