EN
  • EN
  • DE

S912XEQ384BVAGR

Part No S912XEQ384BVAGR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 384KB FLASH 144LQFP / HCS12X series Microcontroller IC 16-Bit 50MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel (TR)
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 24K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935339739528
Standard Package 500
Win Source Part Number 1090657-S912XEQ384BVAGR
Ultra Librarian 3D Model Ultra Librarian S912XEQ384BVAGR CAD Model

Description

The NXP S912XEQ384BVAGR is a high-performance microcontroller that is part of the 16-bit S12XE family of products designed for automotive and industrial applications. This microcontroller seamlessly integrates advanced features to cater to complex and demanding control tasks, ensuring robust operation and reliable performance under challenging conditions.

Key Features

  • Core: The device is built around the S12X core, which operates at up to 50 MHz, providing a perfect balance between processing power and energy efficiency. The S12X core is backward compatible with the S12 family, ensuring a smooth transition for existing applications.
  • Memory: It boasts a substantial 384 KB of flash memory, enabling extensive program storage, and 32 KB of RAM for efficient data handling. This ample memory capacity allows for sophisticated software algorithms and data-intensive processes to be executed seamlessly.
  • Advanced Interrupt Handling: With a sophisticated interrupt controller, the microcontroller ensures prompt and efficient response to external and internal events, minimizing CPU load during critical operations.
  • Enhanced Timing Systems: The device includes a comprehensive set of timers, including a 16-channel, 16-bit timer module (TIM), 8-channel, 10-bit analog-to-digital converter (ADC), and 2-channel, 8-bit digital-to-analog converter (DAC), which facilitate precise control and measurement in embedded systems.
  • Communication Interfaces: A variety of communication interfaces such as CAN, SPI, and SCI (UART) are available, making this microcontroller highly adaptable to different communication protocols and ensuring compatibility with a wide range of peripherals and systems.
  • Robust I/O Capabilities: With up to 59 general-purpose input/output (GPIO) pins, the S912XEQ384BVAGR can interface with numerous sensors, actuators, and other electronic components, making it highly versatile for complex control systems.

Applications

The NXP S912XEQ384BVAGR microcontroller is ideally suited for a range of applications, including but not limited to automotive control systems such as engine management, transmission control, body electronics, safety systems, and industrial control systems where precision and reliability are paramount.

Quality and Reliability

Designed with a focus on quality, the S912XEQ384BVAGR adheres to stringent automotive-grade standards, ensuring reliable operation across varying temperatures and environmental conditions. Its robust design and comprehensive feature set make it a preferred choice for developers looking to create durable and high-performance embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess