EN
  • EN
  • DE

S912XEG128J2VAAR

Part No S912XEG128J2VAAR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features HCS12X series Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 80-QFP (14x14)
Manufacturer NXP
Series HCS12X
Package Reel - TR
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 80-QFP
Case / Package 80-QFP (14x14)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932831-S912XEG128J2VAAR
Ultra Librarian 3D Model Ultra Librarian S912XEG128J2VAAR CAD Model

Description

Product Overview: NXP S912XEG128J2VAAR

The NXP S912XEG128J2VAAR is a high-performance microcontroller unit (MCU) designed to cater to the growing demands of automotive and industrial applications. This product is part of the NXP S12XE family of 16-bit MCUs, which are renowned for their exceptional reliability, efficiency, and speed.

Key Features:

  • Advanced 16-bit HCS12X CPU core: At the heart of the S912XEG128J2VAAR is the HCS12X CPU core, which operates at a frequency of up to 50 MHz. This core is designed to deliver enhanced performance with a low-power consumption profile, making it ideal for a wide range of applications.
  • 128 KB of Flash Memory: With 128 KB of on-chip flash memory, the S912XEG128J2VAAR provides ample space for complex program code and data storage. The flash memory is partitioned into blocks, which allows for greater flexibility in programming and in-field updates.
  • Integrated Peripherals: The MCU comes equipped with a comprehensive set of peripherals, including multiple serial communication interfaces (SCI, SPI, I2C), 8-channel 10-bit analog-to-digital converters (ADCs), and a 6-channel timer module (TIM). These integrated features facilitate the development of sophisticated control systems without the need for additional components.
  • Robust Design for Harsh Environments: The S912XEG128J2VAAR is designed to withstand harsh operating conditions, making it suitable for automotive-grade applications. It operates within an extended temperature range and is compliant with industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection.
  • Development Support: NXP offers comprehensive development support for the S912XEG128J2VAAR, including software libraries, development tools, and reference designs. This support helps to reduce time-to-market and development costs for engineers and designers.

Applications:

The versatility of the S912XEG128J2VAAR makes it a prime choice for a variety of applications, particularly in the automotive sector, such as engine management systems, body control modules, and advanced driver-assistance systems (ADAS). It is also well-suited for industrial control, medical equipment, and smart home devices.

With its robust feature set and strong support ecosystem, the NXP S912XEG128J2VAAR MCU is an excellent choice for developers looking to create sophisticated, reliable, and high-performance embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2338 $68.9352
9+ $14.1406 $127.2654
13+ $13.6987 $178.0831
18+ $13.2568 $238.6224
23+ $12.8150 $294.7450
31+ $11.4892 $356.1652
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess