EN
  • EN
  • DE

S912D60PE2CFUE

Part No S912D60PE2CFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT SGF 112LQFP / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series *
Package Tray
Product Status Obsolete
Programmable Not Verified
Base Product Number S912
Standard Package 300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 807584-S912D60PE2CFUE
Ultra Librarian 3D Model Ultra Librarian S912D60PE2CFUE CAD Model

Description

Introducing the S912D60PE2CFUE Microcontroller from NXP

The NXP S912D60PE2CFUE is a powerful and versatile microcontroller that is part of the 16-bit S12 MagniV® family, designed to support a wide range of automotive and industrial applications. This advanced microcontroller integrates a wealth of features and capabilities to cater to the demanding requirements of modern embedded systems.

Key Features

  • High-Performance CPU: At the core of the S912D60PE2CFUE is a 16-bit S12 CPU, which operates at a frequency of up to 50 MHz, providing robust processing capabilities for complex tasks.
  • Memory Configuration: It comes equipped with 60 KB of Flash memory and 4 KB of RAM, ensuring ample space for program storage and efficient data handling.
  • Advanced Timer Systems: The microcontroller features multiple timer systems including a 16-channel, 16-bit Timer Interface Module (TIM) and an 8-channel, 10-bit Analog-to-Digital Converter (ADC) for precise timing and control.
  • Robust I/O Options: With up to 59 General Purpose Input/Output (GPIO) pins, the S912D60PE2CFUE offers flexible interfacing with a variety of peripherals and external devices.
  • Enhanced System Protection: Integrated features such as Low-Voltage Detection (LVD), watchdog timer, and a Computer Operating Properly (COP) module ensure reliable operation and protect the system against faults.

Applications

The NXP S912D60PE2CFUE microcontroller is ideal for a range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Motor control
  • Body control modules

Quality and Reliability

Designed with a focus on quality and reliability, the S912D60PE2CFUE meets the stringent standards required for automotive-grade components. Its robust design ensures stable performance in harsh environments, making it a reliable choice for safety-critical applications.

Developer Support

NXP provides comprehensive support for the S912D60PE2CFUE with development tools, software libraries, and documentation to facilitate rapid development and deployment of applications. The microcontroller is also backed by NXP's global technical support team.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess