Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP Semiconductors
Series HC08
Package Bulk
Product Status Obsolete
Core Processor M68HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 13
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 10x10b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Other Names 2156-S908QB4E0CDTE-954
Standard Package 1
Win Source Part Number 1090636-S908QB4E0CDTE
Ultra Librarian 3D Model Ultra Librarian S908QB4E0CDTE CAD Model

Description

The NXP S908QB4E0CDTE is a high-performance microcontroller that is part of the S908 series, designed for automotive and industrial applications. This robust MCU is engineered to meet the stringent requirements of the automotive industry, providing reliable performance in harsh environments.

Key Features:

  • Core: This microcontroller is built on a HC08 core, which is a high-performance 8-bit architecture renowned for its efficiency and low-power operation.
  • Memory: It comes with 4KB of flash memory, offering ample space for complex firmware and software applications. Additionally, it has 128 bytes of RAM for efficient data processing.
  • Temperature Range: The device operates reliably across a wide temperature range, making it ideal for automotive applications that require operation under extreme conditions.
  • Package: The S908QB4E0CDTE is available in a robust 16-pin SOIC package, ensuring ease of integration into a variety of circuit designs.
  • Input/Output: It includes multiple general-purpose I/O pins that provide flexibility for interfacing with other components in a system.
  • Timers: Equipped with sophisticated timer modules, it can handle complex timing tasks, which is essential for real-time applications.
  • Analog-to-Digital Converter (ADC): The onboard ADC allows for precise conversion of analog signals to digital, enabling the MCU to process sensor data effectively.
  • Supply Voltage: This microcontroller operates at a supply voltage that is suitable for automotive power systems, ensuring compatibility with vehicle electronics.
  • Communication Interfaces: It supports various communication protocols, which are critical for automotive networks and industrial control systems.

Applications:

The NXP S908QB4E0CDTE microcontroller is designed for a range of applications that require high reliability and performance. Its primary applications include:

  • Automotive control systems
  • Body electronics
  • Industrial automation
  • Sensor management
  • Embedded control systems

With its robust set of features and capabilities, the NXP S908QB4E0CDTE is an excellent choice for developers looking to create advanced, reliable, and efficient systems in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention