EN
  • EN
  • DE

S87C751-5A28

Part No S87C751-5A28
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description 80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 310776-S87C751-5A28
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S87C751-5A28 CAD Model

Description

NXP S87C751-5A28 Microcontroller

The NXP S87C751-5A28 microcontroller is a versatile and powerful integrated circuit designed for embedded applications requiring a compact footprint and efficient power consumption. This high-performance 8-bit microcontroller is based on a robust CMOS technology, making it an ideal choice for industrial control systems, automotive applications, and consumer electronics where reliability and durability are paramount.

At the heart of the S87C751-5A28 is a single-chip 8-bit CPU which offers a perfect balance between processing power and energy efficiency. It operates at a frequency of up to 16 MHz, providing quick data processing capabilities while maintaining low power consumption. The microcontroller comes with 2KB of on-chip OTP (One-Time Programmable) EPROM, which is beneficial for storing firmware and applications that do not require frequent updates.

The device is equipped with 64 bytes of RAM, ensuring smooth operation and sufficient temporary data storage for real-time processing tasks. Its I/O versatility is highlighted with 32 I/O lines that can be programmed to meet the needs of various peripherals and custom interfaces, making it a highly adaptable solution for a wide range of applications.

The S87C751-5A28 also features a range of built-in peripherals, including two 16-bit timer/counters, a full-duplex serial communication controller, and an on-chip oscillator with an external clock option. These integrated peripherals reduce the need for additional external components, thereby simplifying design and reducing overall system costs.

Security and data integrity are addressed with features such as power-on reset, low-voltage detection, and a watchdog timer, which help to prevent system malfunctions and ensure reliable operation under varying conditions. The microcontroller is available in a compact 28-pin package, which is suitable for space-constrained applications.

Overall, the NXP S87C751-5A28 microcontroller is a highly reliable and cost-effective solution for developers looking to create sophisticated systems with minimal power usage, wide-ranging functionality, and a small form factor.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess