EN
  • EN
  • DE

S87C751-2N24

Part No S87C751-2N24
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description 80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 310771-S87C751-2N24
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S87C751-2N24 CAD Model

Description

The NXP S87C751-2N24 is a high-performance microcontroller that is part of NXP's renowned 8-bit 8051 family. Designed to offer a perfect blend of power efficiency and processing capability, this microcontroller is ideal for a wide range of applications in industrial control, automotive systems, home appliances, and consumer electronics.

Key Features and Benefits

  • Advanced 8-bit Core: The S87C751-2N24 is built around a powerful 8-bit microcontroller core, which provides efficient handling of complex computations while maintaining low power consumption.
  • On-chip Memory: It comes equipped with 2KB of on-chip EPROM, offering ample space for program storage and facilitating easy and quick access to the code during operation.
  • High-Speed Operation: The device operates at a high clock frequency, providing the speed required for tasks that demand quick data processing and real-time control.
  • Peripheral Integration: This microcontroller includes a variety of integrated peripherals, such as timers, serial communication interfaces, and I/O ports, which reduce the need for additional external components.
  • Robust Design: With its robust design, the S87C751-2N24 is capable of withstanding harsh industrial environments, ensuring reliable performance under varying conditions.
  • Low Power Modes: To save power, the microcontroller features several power-down modes, making it suitable for battery-operated devices.

Applications

The versatility of the NXP S87C751-2N24 makes it a prime choice for a multitude of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation and process control
  • Smart home devices and home automation systems
  • Consumer electronics and personal gadgets
  • Communication equipment and networked devices

Technical Specifications

Parameter Value
CPU 8-bit 8051-compatible
EPROM 2KB
Operating Frequency Up to 24 MHz
Operating Voltage 2.7V to 5.5V
I/O Ports Multiple
Package PDIP, SO

The NXP S87C751-2N24 microcontroller is a testament to NXP's commitment to providing advanced solutions for the embedded systems market. With its robust feature set and flexible application range, it stands as a smart choice for developers looking to create high-performance and reliable products.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess