EN
  • EN
  • DE

S87C51FC5K44

Part No S87C51FC5K44
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description 8-BIT Uvprom 8 Mhz Microcontroller CQCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090615-S87C51FC5K44
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S87C51FC5K44 CAD Model

Description

The NXP S87C51FC5K44 is a robust 8-bit microcontroller that combines high-performance, low-power consumption, and a wealth of features to cater to a wide array of applications. This microcontroller is part of the 8051 family, which has been renowned for its ease of use and reliability in the embedded systems industry.

Key Features

  • High-Performance 8-Bit CPU: The S87C51FC5K44 operates at up to 44 MHz, providing quick processing capabilities for a variety of tasks.
  • Memory: It comes with a generous on-chip memory, including 256 bytes of RAM and a range of Flash sizes suitable for both small and complex applications.
  • Power Efficiency: Designed for power-sensitive applications, it includes power-saving modes such as idle and power-down modes, which significantly reduce power consumption when the MCU is not in full operation.
  • Digital Peripherals: A variety of built-in digital peripherals are available, including timers/counters, serial communication controllers, and I/O ports, providing a high level of functionality and flexibility.
  • Analog Features: Some models include analog peripherals like ADCs (Analog-to-Digital Converters) which allow the microcontroller to interface with analog sensors and devices.
  • Interrupt System: An efficient interrupt system allows for quick response to external and internal events, ensuring timely task handling.
  • Instruction Set: The device supports a powerful instruction set that is optimized for control applications, allowing for efficient code execution.

Applications

The S87C51FC5K44 microcontroller is an excellent choice for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Systems
  • Home Appliances
  • Consumer Electronics
  • Telecommunication Systems

Development Support

NXP offers comprehensive development support for the S87C51FC5K44, including development tools, software libraries, and reference designs. This ensures that engineers can rapidly develop and deploy systems based on this microcontroller with minimal hassle.

With its robust set of features and support, the NXP S87C51FC5K44 is an ideal choice for designers looking for a powerful yet energy-efficient 8-bit microcontroller.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Linear Technology
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess