EN
  • EN
  • DE

PZU6.8DB2/DG (6.8V)

Part No PZU6.8DB2/DG (6.8V)
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 181810-PZU6.8DB2/DG (6.8V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU6.8DB2/DG (6.8V) CAD Model

Description

The PZU6.8DB2/DG is a high-performance Zener diode from NXP Semiconductors, designed to offer excellent voltage regulation with a nominal Zener voltage of 6.8 volts. This small, yet powerful component is an essential part of a wide range of electronic circuits, providing a simple and effective solution for voltage regulation and protection applications.

Key Features:

  • Low Voltage Regulation: With a Zener voltage of 6.8V, the PZU6.8DB2/DG is ideal for low-voltage applications that require precise voltage control.
  • High Power Dissipation: This diode can dissipate a significant amount of power, ensuring stability and reliability in your circuit designs.
  • Compact SMD Package: The device comes in a small SOD323 (SC-76) surface-mount package, which is perfect for space-constrained applications.
  • Robust Performance: NXP's commitment to quality means this Zener diode offers robust performance, even in challenging environmental conditions.
  • Wide Operating Temperature Range: The PZU6.8DB2/DG can operate over a broad temperature range, making it suitable for a variety of industrial and consumer applications.

Applications:

The PZU6.8DB2/DG is versatile and can be used in various applications, including:

  • Voltage regulation in power supplies
  • Protection circuits to prevent overvoltage damage
  • Reference voltage in analog-to-digital converters
  • Surge suppression in data and signal lines

Technical Specifications:

Parameter Value
Zener Voltage (Vz) 6.8V
Package SOD323 (SC-76)
Power Dissipation (Pd) Specified by Manufacturer
Operating Temperature Range Specified by Manufacturer

For detailed specifications, application notes, and additional resources, customers should consult the official NXP datasheets and product documentation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess