EN
  • EN
  • DE

PZU5.6DB2/DG (5.6V)

Part No PZU5.6DB2/DG (5.6V)
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 181808-PZU5.6DB2/DG (5.6V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU5.6DB2/DG (5.6V) CAD Model

Description

Introducing the PZU5.6DB2/DG Zener Diode from NXP

The PZU5.6DB2/DG is a high-quality Zener diode from NXP Semiconductors, designed to provide a precise voltage reference of 5.6 volts. This robust diode is a crucial component for a multitude of electronic circuits, ensuring stable operation by regulating voltage levels and providing protection against overvoltage conditions.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 5.6V, this diode is perfect for applications requiring a stable and reliable reference voltage.
  • Power Dissipation: The PZU5.6DB2/DG is capable of dissipating up to 310mW of power, making it suitable for handling moderate power levels in circuit protection roles.
  • Package: Encased in a small, surface-mount SOD323 (SC-76) package, it is designed for high-density PCB layouts, saving valuable board space while providing excellent thermal and electrical performance.
  • High Surge Capability: It can withstand surge currents, providing additional protection for sensitive electronic components against transient voltage spikes.
  • Low Leakage Current: The diode features a low leakage current, ensuring minimal power loss and increased efficiency in your electronic designs.

Applications

The versatility of the PZU5.6DB2/DG Zener diode makes it an ideal choice for a wide range of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Reference voltage in analog-to-digital converters
  • Energy management systems
  • Automotive electronics where consistent voltage is crucial

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the PZU5.6DB2/DG is no exception. This diode is constructed with high-grade materials and undergoes rigorous testing to ensure it meets the stringent standards expected of NXP products. Whether you're designing for commercial, industrial, or automotive applications, you can count on the PZU5.6DB2/DG to deliver exceptional performance and reliability.

Choose the PZU5.6DB2/DG for your next project and experience the peace of mind that comes with integrating components from a trusted industry leader.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess