EN
  • EN
  • DE

PZU5.6B2L,315

Part No PZU5.6B2L,315
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.6V 250MW SOD882
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±2%
Maximum Power Dissipation 250mW
Impedance (Max) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 1μA @ 2.5V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package DFN1006-2
Win Source Part Number 100171-PZU5.6B2L,315
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PZU5.6B2L,315 CAD Model

Description

The PZU5.6B2L,315 is a cutting-edge Zener diode crafted by NXP Semiconductors, a global leader in the electronics industry. This component is designed to provide a precise voltage regulation solution across a wide array of electronic applications. The PZU5.6B2L,315 is a testament to NXP's commitment to providing high-quality, reliable semiconductor products.

Key Features

  • Nominal Zener Voltage: The device boasts a nominal Zener voltage of 5.6V, making it suitable for a variety of voltage stabilization tasks.
  • Power Dissipation: With a power dissipation of 320mW, this Zener diode can handle a moderate amount of power, ensuring stable performance in your circuitry.
  • Package: Encased in a small, surface-mount SOD-323 package, the PZU5.6B2L,315 is ideal for high-density circuit designs where space is at a premium.
  • Low Leakage Current: The diode features a low leakage current, which enhances its efficiency and reliability, particularly in low-power and energy-sensitive applications.
  • Tolerance: It offers a standard tolerance on the nominal Zener voltage, providing the precision needed for consistent voltage regulation.
  • Operating Temperature Range: The PZU5.6B2L,315 operates within a wide temperature range, ensuring stability and functionality under various environmental conditions.

Applications

The versatility of the PZU5.6B2L,315 allows it to be used in numerous applications, including:

  • Consumer electronics
  • Industrial control systems
  • Power management solutions
  • Telecommunications
  • Portable devices

Quality and Reliability

NXP Semiconductors is renowned for their rigorous quality control and the PZU5.6B2L,315 is no exception. Each diode is manufactured to meet high standards for performance and reliability, ensuring that your electronic devices operate smoothly and efficiently.

Ordering Information

The PZU5.6B2L,315 comes in tape & reel packaging, facilitating easy assembly during mass production. The last three digits, '315', indicate the packaging variant and quantity for this specific model.

For detailed specifications, sample requests, and additional information about the PZU5.6B2L,315, visit NXP Semiconductors' official website or contact your local NXP sales office.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess