EN
  • EN
  • DE

PZU4.3DB2/DG (4.3V)

Part No PZU4.3DB2/DG (4.3V)
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 181805-PZU4.3DB2/DG (4.3V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU4.3DB2/DG (4.3V) CAD Model

Description

The PZU4.3DB2/DG is a robust voltage regulator diode from the reputable NXP Semiconductors, designed to provide precise voltage control with a nominal zener voltage of 4.3 volts. This component is part of NXP's extensive range of zener diodes, which are known for their high reliability and performance in a variety of electronic applications.

Key Features

  • Zener Voltage: The device offers a zener voltage of 4.3V, making it suitable for applications requiring a regulated voltage close to this value.
  • Power Dissipation: With a power dissipation of 310mW, the PZU4.3DB2/DG can handle moderate levels of power, ensuring stability in the circuit.
  • Package: It comes in a small, surface-mount SOD323 (SC-76) package, which is ideal for space-constrained applications.
  • Low Leakage Current: The diode is designed to have a low leakage current, improving the overall efficiency of the circuit in which it is used.
  • High Surge Current Capability: It can withstand high surge currents, providing protection against transient voltage spikes and enhancing the durability of the end application.

Applications

The PZU4.3DB2/DG is suitable for a wide array of applications, including but not limited to:

  • Voltage regulation for sensitive electronics
  • Power supply management
  • Overvoltage and transient voltage protection circuits
  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication systems
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the PZU4.3DB2/DG is no exception. The device is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial, commercial, and consumer applications. Whether you're designing a complex industrial system or a simple consumer electronic device, the PZU4.3DB2/DG offers the performance and reliability you need.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess