EN
  • EN
  • DE

SMAJ5913B

Part No SMAJ5913B
Manufacturer Microsemi Corporation
Catalog Diodes - Zener - Single
Description SILICON 3.0 WATT ZENER DIODES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microsemi Corporation
Win Source Part Number 1251314-SMAJ5913B
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMAJ5913B CAD Model

Description

The SMAJ5913B is a 3.0 Watt surface mount Zener diode from Microsemi Corporation, designed to provide voltage regulation and transient voltage suppression in various electronic circuits. This diode is part of the SMAJ59xxB series, offering a wide range of Zener voltages. The SMAJ5913B features a nominal Zener voltage of 7.5V and is packaged in a small, surface-mountable SMA package, making it suitable for applications where board space is limited.

Applications

  • Voltage Regulation: Maintaining a stable voltage in electronic circuits despite variations in input voltage or load current.
  • Transient Voltage Suppression: Protecting sensitive components from voltage spikes caused by ESD (Electrostatic Discharge), lightning, or inductive load switching.
  • Overvoltage Protection: Clamping the voltage to a safe level to prevent damage to downstream components.
  • Automotive Electronics: Protecting automotive electronic systems from voltage transients.
  • Industrial Control Systems: Ensuring reliable operation of industrial equipment by suppressing voltage spikes.

Features

  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • 3.0 Watt Power Dissipation: Handles substantial power dissipation for robust transient protection.
  • Low Profile: Minimizes the height of the component on the PCB.
  • Zener Voltage Tolerance: Offers a tight tolerance on the Zener voltage for precise voltage regulation.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Effective Voltage Regulation: Provides a stable voltage reference for sensitive circuits.
  • Robust Transient Protection: Protects against voltage spikes and surges, enhancing system reliability.
  • Space-Saving Design: Small SMA package is ideal for compact electronic devices.
  • Easy to Use: Simple to integrate into various circuits.
  • Compliance with Environmental Regulations: RoHS compliance ensures that the product meets environmental requirements.

Additional Details

The SMAJ5913B has a typical Zener voltage (VZ) of 7.5V at a specified test current (IZT). The maximum reverse leakage current (IR) is specified at a certain reverse voltage (VR). The operating junction temperature range is typically from -65°C to +150°C. When using the SMAJ5913B, it is important to ensure that the power dissipation is within the specified limit to prevent damage to the diode. Proper PCB layout practices should be followed to minimize parasitic inductance and capacitance, which can affect the transient voltage suppression performance. The SMAJ5913B is often used in combination with other protection devices, such as TVS diodes, to provide comprehensive protection against a wide range of voltage transients. It provides a reliable and cost-effective solution for voltage regulation and transient voltage suppression in various electronic applications. Its robust design and compliance with safety standards make it a suitable choice for automotive, industrial, and consumer electronics.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess