EN
  • EN
  • DE

PZU13B2

Part No PZU13B2
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Zener Diode Single 13V 2% 10Ohm 550mW Automotive 2-Pin SOD-323F / DIODE ZENER 13V 250MW SOD882
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 13V
Tolerance ±2%
Maximum Power Dissipation 250mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 100nA @ 10V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package DFN1006-2
Win Source Part Number 181791-PZU13B2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PZU13B2
Introduction Date March 07, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PZU13B2 CAD Model

Description

The NXP PZU13B2 represents a cutting-edge solution in voltage regulation and protection for a multitude of electronic applications. Manufactured by the reputable NXP Semiconductors, this Zener diode is designed to offer precise voltage clamping capabilities, essential for safeguarding sensitive circuits against voltage spikes and surges.

Key Features of the PZU13B2

  • Voltage Precision: With a nominal Zener voltage of 13.2V, the PZU13B2 provides a high degree of voltage stability, ensuring reliable operation even under fluctuating power conditions.
  • Power Dissipation: This diode comes with a power dissipation rating of 500 mW, making it suitable for a range of applications that require moderate power handling capabilities.
  • Package Design: Encased in a small, surface-mount SOD-323 package, the PZU13B2 is ideal for space-constrained applications while providing excellent thermal performance.
  • High Surge Capability: The device is engineered to withstand transient overvoltage events, granting an additional layer of security for electronic components against unexpected power spikes.

Applications

The versatility of the PZU13B2 Zener diode makes it a perfect choice for a wide array of applications, including:

  • Voltage regulation in consumer electronics such as TVs, radios, and computers.
  • Protection circuits in telecommunications and industrial equipment.
  • Power management solutions in battery-operated devices.
  • Reference elements in precision circuits and analog applications.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PZU13B2 is no exception. It is produced with the highest manufacturing standards, ensuring consistent performance and longevity. The device is also RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic design.

Conclusion

Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the NXP PZU13B2 Zener diode offers a reliable and efficient solution for voltage regulation and protection. Its combination of precision, power handling, and compact form factor makes it a valuable component in any electronic designer's toolkit.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2830 $50.9400
380+ $0.2651 $100.7380
590+ $0.2562 $151.1580
840+ $0.2383 $200.1720
1,095+ $0.2293 $251.0835
1,365+ $0.2203 $300.7095
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 183,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess