EN
  • EN
  • DE

PZM27NB

Part No PZM27NB
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 27V 300MW SMT3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 27V
Tolerance ±5%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 70nA @ 21V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 062243-PZM27NB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PZM27NB CAD Model

Description

The PZM27NB by NXP Semiconductors is a cutting-edge, high-performance product designed for a wide range of applications. This product stands out in the semiconductor market for its robustness, efficiency, and versatility, making it an ideal choice for engineers and designers looking to enhance their electronic designs.

Key Features

  • High-Quality Design: The PZM27NB is built with precision engineering and high-quality materials, ensuring long-term reliability and performance.
  • Energy Efficiency: With its low power consumption, the PZM27NB is optimized for energy-efficient operations, helping to reduce the overall power requirements of the system it is integrated into.
  • Compact Form Factor: The small footprint of the PZM27NB allows for its use in space-constrained applications, providing powerful performance without compromising on space.
  • Versatility: This product is suitable for a variety of applications, including but not limited to, automotive, industrial, and consumer electronics, offering a wide operating temperature and voltage range.
  • Compliance: NXP's PZM27NB adheres to stringent industry standards, ensuring compatibility and interoperability with other components and systems.

Applications

The PZM27NB is designed to meet the demands of a diverse set of applications, providing reliable performance in environments that require precision and durability. Its typical applications include:

  • Power management modules
  • Embedded systems
  • Automotive electronics
  • Industrial control systems
  • Portable and wearable devices

Technical Specifications

The PZM27NB boasts an impressive set of technical specifications that include a broad operating voltage range, high current handling capabilities, and a temperature range that ensures stable operation under varying environmental conditions. For detailed specifications, designers and engineers are encouraged to consult the datasheet provided by NXP Semiconductors.

Support and Resources

NXP Semiconductors offers comprehensive support for the PZM27NB, including technical documentation, application notes, and design resources to assist in the integration and use of the product. Customers can access these resources through the NXP website or by contacting their technical support team.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess