EN
  • EN
  • DE

PZM20NB3

Part No PZM20NB3
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 20V 300MW SMT3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 20V
Tolerance ±2%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 20 Ohm
Current - Reverse Leakage @ Vr 70nA @ 15V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 062242-PZM20NB3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZM20NB3 CAD Model

Description

Product Overview: PZM20NB3 - NXP

The PZM20NB3 is a state-of-the-art semiconductor device from NXP Semiconductors, renowned for their innovative and reliable products in the electronics industry. This particular component is designed to cater to the demanding needs of modern electronic circuits, providing robust performance with a focus on energy efficiency and durability.

Key Features

  • Low VCEsat (BISS) Transistor: The PZM20NB3 is equipped with a low VCEsat Breakthrough In Small Signal (BISS) transistor. This feature allows for low voltage drop across the device when it's on, leading to reduced power dissipation and improved efficiency.
  • Surface-Mounted Device: As an SMD (Surface-Mounted Device), the PZM20NB3 is suitable for automated PCB assembly processes, allowing for high-density board designs and reduced manufacturing costs.
  • High-Speed Switching: This product is capable of high-speed switching, which makes it an excellent choice for applications requiring quick response times, such as power management circuits, DC-DC converters, and more.
  • Low Power Consumption: The PZM20NB3's design emphasizes low power consumption, making it an ideal solution for battery-operated devices and applications with stringent power budget requirements.

Applications

  • Power management modules
  • DC-DC converters
  • Load switches
  • Battery-driven devices
  • Switching regulators
  • Portable electronics

Quality and Reliability

NXP's commitment to quality ensures that the PZM20NB3 meets the highest standards of reliability and performance. The device is manufactured using NXP's advanced semiconductor processes, which are designed to produce components that can withstand the rigors of real-world applications.

Environmental Compliance

The PZM20NB3 is also environmentally friendly, complying with international standards such as RoHS (Restriction of Hazardous Substances), which restricts the use of certain hazardous materials in electronic equipment. This commitment to environmental sustainability reflects NXP's dedication to responsible manufacturing practices.

Overall, the PZM20NB3 from NXP is a versatile and reliable component that offers efficient performance for a wide range of electronic applications. Its combination of speed, power efficiency, and high-quality manufacturing makes it a top choice for designers and engineers looking to create cutting-edge electronic products.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess