EN
  • EN
  • DE

PZM20NB2

Part No PZM20NB2
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1241019-PZM20NB2
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZM20NB2 CAD Model

Description

The PZM20NB2 is a state-of-the-art semiconductor device designed and manufactured by NXP Semiconductors, a leader in the industry known for its high-quality and innovative products. This particular component is a sophisticated Zener diode, engineered to provide precise voltage regulation and protection for a wide array of electronic applications.

Key Features

  • Nominal Zener Voltage: The PZM20NB2 offers a nominal Zener voltage of 20V, which is ideal for a variety of voltage stabilization tasks.
  • Power Dissipation: With a power dissipation rating of 300mW, this Zener diode can handle a significant amount of energy without compromising performance or reliability.
  • Package: The device comes in a small, surface-mount SOT346 (SC-59) package, making it suitable for high-density circuit designs where space is at a premium.
  • Low Leakage Current: It features a low leakage current, ensuring minimal power loss and increased efficiency for the electronic systems in which it is used.
  • Tolerance: The Zener voltage tolerance is specified for enhanced regulation performance, ensuring precise operation within the defined parameters.

Applications

The PZM20NB2 is a versatile component that can be used in various electronic circuits. Its primary function is to provide voltage regulation, but it can also be utilized for overvoltage protection, voltage reference, and in clipping circuits. The applications span across multiple industries, including consumer electronics, automotive, telecommunications, and more.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products that meet stringent industry standards. The PZM20NB2 is no exception, undergoing rigorous testing to ensure it meets the reliability and performance expectations associated with NXP's brand. Customers can trust this Zener diode to perform consistently over its intended lifespan, providing peace of mind for designers and manufacturers alike.

Environmental Compliance

In line with NXP's dedication to environmental responsibility, the PZM20NB2 is designed to comply with current RoHS directives, making it a suitable choice for eco-friendly and sustainable electronic designs.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess