EN
  • EN
  • DE

PZM16NB3,115

Part No PZM16NB3,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 300MW SMT3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 16 V 300 mW ±2% Surface Mount SMT3; MPAK
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SMT3; MPAK
Family Name PZM16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 934046420115, PZM16NB3 T/R, PZM16NB3 T/R-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890536-PZM16NB3,115
Ultra Librarian 3D Model Ultra Librarian PZM16NB3,115 CAD Model

Description

The PZM16NB3,115 is a robust Zener diode manufactured by NXP Semiconductors, a leading company in the electronics industry renowned for its high-quality and innovative components. This Zener diode is designed to provide precise voltage regulation and is widely used in a variety of applications, ranging from voltage stabilization to voltage-sensitive circuit protection.

Key Features

  • Zener Voltage: The PZM16NB3,115 has a nominal Zener voltage of 16V, making it suitable for applications requiring a regulated voltage of around this value.
  • Power Dissipation: With a power dissipation rating of 300 mW, this Zener diode can handle a moderate amount of power, making it ideal for small-scale applications.
  • Package: The diode comes in a small, surface-mount SOT346 (SC-59) package, which is perfect for space-constrained applications.
  • High Stability: It offers excellent stability and reliability over its entire operating temperature range, which is a crucial characteristic for maintaining consistent performance.
  • Tolerance: The Zener voltage tolerance is specified with a maximum of ±5%, ensuring precise voltage regulation for sensitive circuits.

Applications

The PZM16NB3,115 is versatile and can be used in various electronic circuits. Its primary function is to provide a stable reference voltage in power supplies. Additionally, it is suitable for use in:

  • Overvoltage protection circuits
  • Regulated power supplies
  • Switching power supplies
  • Computer motherboards
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components that meet the stringent requirements of the electronics industry. The PZM16NB3,115 is manufactured using advanced semiconductor processes that ensure high reliability and performance consistency. It is a testament to NXP's dedication to providing components that engineers can trust for their critical applications.

Environmental Compliance

The PZM16NB3,115 is compliant with various environmental standards, including RoHS (Restriction of Hazardous Substances), which restricts the use of certain hazardous materials in electronic equipment. This compliance reflects NXP's commitment to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess