EN
  • EN
  • DE

PZM13NB1

Part No PZM13NB1
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1241008-PZM13NB1
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PZM13NB1 CAD Model

Description

The PZM13NB1 is a cutting-edge semiconductor product from NXP Semiconductors, a leader in the industry known for its innovative and reliable components. This particular product is designed to meet the demanding requirements of modern electronic applications, ensuring high performance, efficiency, and durability.

Key Features

  • Voltage Regulation: The PZM13NB1 offers precise voltage regulation, ensuring stable operation for sensitive electronic circuits.
  • Low Power Consumption: Designed for energy efficiency, this component helps reduce overall power consumption, making it ideal for battery-operated devices.
  • Compact Design: Its small form factor enables integration into space-constrained applications without compromising performance.
  • Robust Performance: Built to withstand harsh conditions, the PZM13NB1 operates reliably across a wide range of temperatures and voltages.

Applications

The versatility of the PZM13NB1 allows it to be used across various domains, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Infrastructure

Technical Specifications

The PZM13NB1 boasts a comprehensive set of technical specifications that cater to a broad spectrum of applications:

  • Package: Delivered in a robust package that ensures ease of mounting and integration into various circuit designs.
  • Quality Assurance: NXP's commitment to quality means that each PZM13NB1 undergoes rigorous testing to meet industry standards for reliability and performance.

Why Choose NXP's PZM13NB1?

Choosing the PZM13NB1 for your project means investing in a component that delivers both performance and peace of mind. NXP's reputation for quality and innovation is embodied in this product, making it a smart choice for designers and engineers looking to create sophisticated electronic systems. Whether you're developing a new consumer gadget or upgrading industrial equipment, the PZM13NB1 provides the reliability and functionality necessary for success.

For detailed information, datasheets, and technical support, visit NXP's official website or contact your local NXP distributor.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess