EN
  • EN
  • DE

PZD3.3B

Part No PZD3.3B
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 285013-PZD3.3B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZD3.3B CAD Model

Description

The PZD3.3B is a high-performance, precision Zener diode from NXP Semiconductors, designed to offer voltage regulation and protection functions in a wide range of electronic applications. This Zener diode is characterized by its 3.3V nominal voltage, making it an ideal choice for 3.3V logic circuits and other low-voltage applications that require a stable voltage reference.

Key Features

  • Voltage Regulation: The PZD3.3B provides a precise 3.3V output, ensuring a stable voltage supply for sensitive electronic components.
  • Power Dissipation: With its ability to dissipate up to 500mW of power, this Zener diode can handle moderate levels of power without overheating, ensuring reliability and longevity.
  • High Stability: The device offers excellent stability over a wide range of temperatures and operational conditions, making it suitable for various challenging environments.
  • Compact Package: Housed in a small, surface-mount package, the PZD3.3B is designed for space-constrained applications, providing essential functionality without sacrificing board space.

Applications

The PZD3.3B is versatile and can be used in numerous applications, such as:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Voltage reference in analog-to-digital converters (ADCs)
  • Energy management systems
  • Telecommunication devices

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the PZD3.3B is no exception. It is manufactured to meet stringent industry standards, ensuring performance and reliability for critical applications. The device also comes with NXP's support and warranty, providing peace of mind to designers and manufacturers.

Conclusion

In summary, the PZD3.3B Zener diode from NXP is a reliable and efficient solution for voltage regulation and protection. Its precision voltage output, power handling capabilities, and compact form factor make it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us
NEC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess