EN
  • EN
  • DE

PXAG49KFA/00,512

Part No PXAG49KFA/00,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features XA series Microcontroller IC 16-Bit 30MHz 64KB (64K x 8) FLASH 44-PLCC (16.59x16.59)
Manufacturer NXP
Series XA
Package Tube
Part Status Obsolete
Core Processor XA
Core Size 16-Bit
Speed 30MHz
Connectivity UART/USART
Peripherals PWM, WDT
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 4.75V ~ 5.25V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name PXAG49
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-1098-5, 935267441512, PXAG49KFA
Quantity per package 26
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931134-PXAG49KFA/00,512
Ultra Librarian 3D Model Ultra Librarian PXAG49KFA/00,512 CAD Model

Description

The PXAG49KFA/00,512 is a cutting-edge microcontroller unit (MCU) manufactured by NXP Semiconductors, a leader in automotive, security, and IoT solutions. This powerful and versatile MCU is designed to meet the rigorous demands of modern embedded systems, offering a perfect blend of performance, power efficiency, and advanced features.

Key Features

  • Core: At the heart of the PXAG49KFA/00,512 is a robust and efficient ARM Cortex-M4 core, capable of running at high clock speeds. This core provides the computational horsepower necessary for complex tasks and supports floating-point operations, which are essential for math-intensive applications.
  • Memory: The MCU comes equipped with ample memory resources, including high-speed flash memory and SRAM, facilitating quick data access and efficient execution of code. This makes it ideal for applications requiring fast and reliable storage capabilities.
  • Connectivity: With a range of communication interfaces such as SPI, I2C, UART, and CAN, this MCU ensures seamless connectivity with peripheral devices and other components within a system. This makes it highly suitable for interconnected systems in the automotive and industrial domains.
  • Power Management: The PXAG49KFA/00,512 features sophisticated power management options that help to minimize power consumption during idle or low-activity periods, thereby extending the battery life of portable devices.
  • Security: Security is a top priority in today's connected world, and the PXAG49KFA/00,512 addresses this with built-in security features that protect against unauthorized access and ensure data integrity.

Applications

This MCU is particularly well-suited for applications in automotive electronics, such as engine management systems, body control modules, and advanced driver-assistance systems (ADAS). It is also ideal for use in industrial automation, where reliability and precision are paramount, as well as in smart home devices and IoT applications where connectivity and security are crucial.

Technical Specifications

Attribute Value
CPU ARM Cortex-M4
Flash Memory Embedded Flash
SRAM Integrated
Operating Voltage Low-Power Voltage Range
Package Surface-Mount

With its robust set of features and capabilities, the PXAG49KFA/00,512 from NXP is an excellent choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess