EN
  • EN
  • DE

PXAG49KBBD/00,557

Part No PXAG49KBBD/00,557
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44LQFP / MCU 16-bit XA CISC 64KB Flash 5V 44-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series XA
Packaging Tray
Part Status Obsolete(EOL)
Core Processor XA
Core Size 16-Bit
Speed 30MHz
Connectivity UART/USART
Peripherals PWM, WDT
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 44-LQFP
Manufacturer Package 44-LQFP (10x10)
Win Source Part Number 792755-PXAG49KBBD/00,557
Popularity Medium
Supply and Demand Status Balance
Family Name PXAG49
Introduction Date June 15, 1999
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PXAG49KBBD/00,557 CAD Model

Description

The PXAG49KBBD/00,557 is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to meet the evolving needs of modern embedded systems. This powerful MCU is part of NXP's renowned product lineup, known for their reliability, performance, and cutting-edge technology.

Key Features

  • Advanced Core: At the heart of the PXAG49KBBD/00,557 is an efficient and robust processing core, capable of handling complex computations required in today's smart applications.
  • Memory Capacity: Equipped with ample memory, this MCU ensures smooth operation and storage for both code and data, facilitating sophisticated program execution and data handling.
  • Connectivity: With integrated communication interfaces, the PXAG49KBBD/00,557 offers versatile connectivity options, making it ideal for IoT applications and devices that require reliable data transfer.
  • Low Power Consumption: Designed for energy efficiency, this MCU is well-suited for battery-operated devices, reducing power demands and extending operational life.
  • Robust Security: Security features are embedded into the PXAG49KBBD/00,557 to protect against unauthorized access and ensure data integrity, making it a trustworthy choice for sensitive applications.

Applications

The PXAG49KBBD/00,557 is versatile enough to be used in a wide range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Wearable technology
  • Medical equipment

Technical Specifications

Parameter Value
CPU High-performance processing core
Memory Generous on-chip memory
Connectivity Multiple communication interfaces
Power Consumption Optimized for low-power operation
Security Advanced security features

With its robust feature set and flexible capabilities, the PXAG49KBBD/00,557 from NXP is an excellent choice for designers and engineers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess