EN
  • EN
  • DE

PX1011B-EL1/N,551

Part No PX1011B-EL1/N,551
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tray
Product Status Obsolete
Applications PCI Express MAX to PCI Express PHY
Interface JTAG
Voltage - Supply 1.2V
Package / Case 81-LFBGA
Supplier Device Package 81-LFBGA (9x9)
Mounting Type Surface Mount
Base Product Number PX10
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 284814-PX1011B-EL1/N,551
Ultra Librarian 3D Model Ultra Librarian PX1011B-EL1/N,551 CAD Model

Description

The PX1011B-EL1/N,551 is a cutting-edge integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This particular product is specifically engineered for applications that require robust, high-speed serial communication. It is a perfect fit for industries such as automotive, industrial control, and data communication, where reliability and efficiency are paramount.

Key Features

  • High-Speed Interface: The PX1011B-EL1/N,551 supports high-speed data transfer rates, making it suitable for fast and efficient serial communication.
  • Durability: Built with NXP's proven technology, this IC is designed to withstand harsh industrial environments and provide reliable performance over a wide temperature range.
  • Compact Form Factor: The small package size allows for easy integration into space-constrained applications, without compromising on functionality or performance.
  • Low Power Consumption: This device is optimized for low power operation, helping to extend the life of battery-powered devices and reduce overall energy costs.

Applications

The PX1011B-EL1/N,551 is versatile and can be used in a variety of applications. Its high-speed capabilities make it ideal for:

  • Automotive networks, including advanced driver-assistance systems (ADAS) and infotainment systems
  • Industrial automation, for reliable communication between sensors, actuators, and controllers
  • Data communication systems that require fast data transfer and minimal latency

Technical Specifications

Parameter Value
Data Transfer Rate High-Speed
Operating Temperature Range Industrial Grade
Package Size Compact
Power Consumption Low

Ordering Information

For ordering this high-performance IC, refer to the part number PX1011B-EL1/N,551. For bulk purchases or more detailed information, contact NXP Semiconductors or an authorized distributor.

You May Also Be Interested in

Altera
Specialized RoHS
Lowest to $10.1866
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess