The PTVS5V0Z1USKNY is a state-of-the-art ESD protection device designed and manufactured by NXP Semiconductors, a leader in the industry. This product is specifically engineered to protect sensitive electronic components in various applications from the detrimental effects of Electrostatic Discharge (ESD). Its compact design and high performance make it an ideal choice for a wide range of electronic devices.
Key Features:
- Low Clamping Voltage: The PTVS5V0Z1USKNY offers a low clamping voltage, providing superior protection for sensitive circuits against voltage transients caused by ESD and other overvoltage events.
- High Surge Current Capability: With its ability to handle high surge currents, this component ensures reliability and robustness, protecting your devices during extreme transient conditions.
- Small Package Size: The ultra-small DSN1608-2 (SOD962) package is designed for space-constrained applications, allowing for efficient use of PCB real estate without compromising on protection.
- Fast Response Time: The device's fast response time to ESD strikes helps to minimize the risk of damage to the protected component, ensuring quick and effective protection.
- Low Capacitance: With its low capacitance, the PTVS5V0Z1USKNY is suitable for high-speed data lines, as it does not significantly affect signal integrity.
Applications:
The versatility of the PTVS5V0Z1USKNY allows it to be used in a diverse array of applications, including:
- Mobile Handsets
- Portable Electronics
- Computers and Peripherals
- Networking Devices
- Audio/Video Inputs
Technical Specifications:
- Reverse Stand-off Voltage: 5V
- Peak Pulse Power Dissipation: 400W (8/20μs waveform)
- ESD Protection up to 30kV (air and contact discharge)
- Operating Temperature Range: -55°C to +150°C
- Halogen Free and RoHS compliant
With its robust protection features, the PTVS5V0Z1USKNY from NXP is an excellent choice for safeguarding your electronic components from ESD and other harmful transient voltage events. Its integration into your product design ensures enhanced durability and long-term reliability of your electronic devices.