EN
  • EN
  • DE

PTVS36VP1UP

Part No PTVS36VP1UP
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description 600 W Transient Voltage Suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240743-PTVS36VP1UP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTVS36VP1UP CAD Model

Description

The NXP PTVS36VP1UP is an advanced Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic circuits from voltage spikes and surges. This component is part of NXP's high-performance TVS diode product line, specifically engineered to safeguard voltage-sensitive devices from transient voltage events such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes.

Key Features

  • Stand-off Voltage: The PTVS36VP1UP has a stand-off voltage of 36V, which makes it suitable for a wide range of applications that require this level of voltage protection.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 600 W (10/1000 μs surge), ensuring robust protection against high energy transients.
  • Low Clamping Voltage: This TVS diode provides a low clamping voltage, which is critical for protecting sensitive circuit components during a transient voltage event.
  • Uni-directional Device: The device is uni-directional, which means it offers protection in one direction, making it ideal for DC voltage applications.
  • Compact Package: The PTVS36VP1UP comes in a small SOD-128 package, which is suitable for high-density circuit board designs where space is at a premium.
  • High Reliability: Built with high-quality materials and designed to meet stringent industry standards, this TVS diode ensures reliable performance over a wide range of environmental conditions.

Applications

The NXP PTVS36VP1UP is versatile and can be used in a variety of applications, including:

  • Automotive electronics
  • Power supply protection
  • Data communication systems
  • Consumer electronics
  • Industrial control systems

Why Choose the PTVS36VP1UP?

Choosing the NXP PTVS36VP1UP means selecting a TVS diode that offers a balance of power and precision. It's designed to respond quickly to transient overvoltage events, minimizing the risk of damage to your electronic components. Whether you're designing for automotive, industrial, or consumer applications, the PTVS36VP1UP provides the protection your products need without compromising on performance or space.

You May Also Be Interested in

Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess