EN
  • EN
  • DE

PTN3700EV/G,118

Part No PTN3700EV/G,118
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO INTERFACE 56VFBGA / Video IC Serial 56-VFBGA (4x4.5) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Applications Video Display
Control Interface Serial
Voltage - Supply 1.65V ~ 1.95V
Mounting Type Surface Mount
Package / Case 56-VFBGA
Supplier Device Package 56-VFBGA (4x4.5)
Base Product Number PTN3700
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 507196-PTN3700EV/G,118
Ultra Librarian 3D Model Ultra Librarian PTN3700EV/G,118 CAD Model

Description

The PTN3700EV/G,118 is a state-of-the-art HDMI interface bridge designed and manufactured by NXP Semiconductors. This high-performance chip is engineered to provide a seamless and efficient interface between HDMI-enabled devices and other digital video sources. It is an ideal solution for a wide range of applications including home entertainment systems, gaming consoles, and professional AV equipment.

Key Features

  • HDMI 1.4 Support: The PTN3700EV/G,118 is compatible with HDMI 1.4 specifications, ensuring it can handle high-definition video and audio data with ease.
  • High Bandwidth Digital Content Protection (HDCP 1.3): With HDCP 1.3 support, this bridge ensures secure transmission of content, protecting against unauthorized copying of digital audio and video content as it travels across connections.
  • 3D Video Support: It is capable of handling 3D video formats, making it suitable for the latest 3D televisions and gaming systems.
  • Audio Return Channel (ARC): The PTN3700EV/G,118 supports the ARC feature, allowing an HDMI-connected TV with a built-in tuner to send audio data "upstream" to a surround audio system without the need for a separate audio cable.
  • Deep Color and x.v.Color™: It supports deep color and x.v.Color™, offering a wider color range and smoother color transitions for a more immersive viewing experience.

Technical Specifications

  • Package: The device comes in a compact HVQFN56 package, making it suitable for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliability and performance under various environmental conditions.
  • Power Management: The PTN3700EV/G,118 includes advanced power management features to minimize power consumption during operation.

With its robust feature set and adherence to the latest HDMI standards, the PTN3700EV/G,118 from NXP Semiconductors is an excellent choice for designers and engineers looking to integrate HDMI capabilities into their products. Its reliability, coupled with NXP's reputation for quality, makes it a valuable component in any video transmission or display application.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9679 $51.1654
62+ $1.6147 $100.1114
96+ $1.5643 $150.1728
133+ $1.5138 $201.3354
171+ $1.4634 $250.2414
229+ $1.3120 $300.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,898 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess