EN
  • EN
  • DE

PTN36242LBS/S900

Part No PTN36242LBS/S900
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834426-PTN36242LBS/S900
Ultra Librarian 3D Model Ultra Librarian PTN36242LBS/S900 CAD Model

Description

The PTN36242LBS/S900 is a high-performance, versatile product from NXP Semiconductors, designed to cater to the increasing demands of modern electronics. This innovative component is a dual high-speed USB 3.0 to SATA3 bridge with an integrated voltage regulator and charge pump, making it an ideal solution for applications requiring fast data transfer between USB 3.0 and SATA interfaces.

Key Features

  • High-Speed Data Transfer: The PTN36242LBS/S900 supports super-speed USB 3.0 data rates of up to 5 Gbps, ensuring quick and efficient data transfer between connected devices.
  • Dual-Port Flexibility: With dual SATA3 ports, this product offers flexibility for multiple storage solutions, including HDDs, SSDs, and optical drives.
  • Integrated Voltage Regulator: The built-in voltage regulator simplifies power management and helps maintain stable operation across various voltage conditions.
  • Charge Pump Circuit: The charge pump circuit eliminates the need for an external power supply for the SATA devices, reducing design complexity and overall system cost.
  • Compatibility: It is designed to be compatible with a wide range of operating systems and hardware platforms, ensuring seamless integration into existing systems.

Applications

The PTN36242LBS/S900 is suitable for a wide array of applications where high-speed data transfer and storage are essential. These include:

  • External storage solutions such as USB 3.0 external hard drives and SSDs
  • Docking stations for laptops and desktops
  • Consumer electronics that require data storage capabilities
  • Industrial computing systems that need robust and reliable data transfer options

Technical Specifications

The PTN36242LBS/S900 comes with a comprehensive set of technical specifications that make it a powerful choice for high-speed data transfer applications:

  • USB 3.0 Specification Compliance
  • Dual SATA3 Interface Support
  • Integrated Voltage Regulation
  • On-chip Charge Pump
  • Low-Power Consumption
  • Compact Package for Easy Integration

With its combination of high-speed data transfer, dual-port flexibility, and integrated power features, the PTN36242LBS/S900 from NXP Semiconductors is a top-tier solution for developers and manufacturers looking to enhance their storage and data transfer capabilities.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,931 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess