EN
  • EN
  • DE

PTN3460BS/F2,518

Part No PTN3460BS/F2,518
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description Display Interface IC PTN3460BS HVQFN56 REEL13DP F2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Mounting Style SMD/SMT
Package / Case HVQFN-56
Series PTN3460
Type eDP to LVDS Bridge
Maximum Operating Frequency 112 MHz
Supply Voltage - Max 1.9 V, 3.6 V
Supply Voltage - Min 1.7 V, 3 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Brand NXP Semiconductors
Moisture Sensitive Yes
Operating Supply Voltage 1.8 V, 3.3 V
Product Type LVDS Interface IC
Standard Pack Qty 2000
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian PTN3460BS/F2,518 CAD Model

Description

The PTN3460BS/F2,518 is a cutting-edge integrated circuit developed by NXP Semiconductors, renowned for their innovative contributions to the electronics market. This particular IC is designed to facilitate seamless interface bridging between DisplayPort inputs and LVDS outputs. It is an ideal solution for applications requiring the integration of a DisplayPort source into a display environment that traditionally only supports LVDS signaling.

Key Features

  • DisplayPort to LVDS Bridge: The PTN3460BS/F2,518 converts DisplayPort signals into Low Voltage Differential Signaling (LVDS), enabling the use of modern video sources with legacy display technologies.
  • High-Resolution Support: This IC supports high-resolution video up to Full HD (1920 x 1080) and WUXGA (1920 x 1200), providing clear and sharp image quality for a variety of display applications.
  • EDID Management: The device includes an integrated Extended Display Identification Data (EDID) ROM, which simplifies the configuration process and ensures optimal compatibility with different display modules.
  • Color Depth: It is capable of handling color depths up to 6, 8, or 10 bits per color, allowing for a broad range of colors and more detailed images.
  • Power Management: The PTN3460BS/F2,518 features advanced power management options, including a low standby current, making it suitable for power-sensitive applications.
  • Compact Packaging: Enclosed in a HVQFN56 package, the IC has a small footprint, making it an excellent choice for space-constrained applications.

Applications

The versatility of the PTN3460BS/F2,518 makes it well-suited for a wide range of applications. It is commonly used in notebook and desktop monitors, all-in-one PCs, industrial displays, and other video systems that require the integration of a DisplayPort video source into an LVDS display panel.

Technical Specifications

The PTN3460BS/F2,518 operates over a temperature range of -40°C to +85°C, ensuring reliability and performance under diverse environmental conditions. Its power supply voltage ranges from 3.3V to 1.2V, and it is compliant with DisplayPort Standard 1.2 for high-bandwidth digital content protection (HDCP 1.3).

For developers and engineers, NXP provides comprehensive technical documentation, including datasheets, application notes, and design resources, to facilitate the integration of the PTN3460BS/F2,518 into their projects.

You May Also Be Interested in

Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Altera
Specialized RoHS
Lowest to $10.1866
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1824 $55.6416
20+ $5.0728 $101.4560
31+ $4.9142 $152.3402
43+ $4.7557 $204.4951
55+ $4.5972 $252.8460
73+ $4.1216 $300.8768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess