The PTN2111BD is a high-performance, versatile USB Type-C port controller and Power Delivery (PD) interface chip from NXP Semiconductors, a leader in the semiconductor industry. This advanced product is designed to cater to the growing needs of modern electronics that require fast data transfer and charging capabilities.
Key Features
- USB Type-C Support: The PTN2111BD is fully compliant with the latest USB Type-C specifications, ensuring compatibility with a wide range of devices.
- Power Delivery 3.0: With support for USB PD 3.0, the device can handle higher power capabilities, enabling faster charging and more efficient power management for connected devices.
- High-Speed Data Transfer: This controller supports high-speed data transfer rates, which is essential for applications such as video streaming, gaming, and data syncing.
- Multi-Protocol Support: It can manage multiple protocols over the USB Type-C connection, making it a versatile choice for various applications.
- Compact Design: The PTN2111BD comes in a small footprint, making it ideal for integration into portable devices where space is at a premium.
Applications
The PTN2111BD is suitable for a range of applications, including but not limited to:
- Smartphones and Tablets
- Laptops and Ultrabooks
- Desktop Computers and Monitors
- Power Adapters and Chargers
- Docking Stations
- Consumer Electronics
Technical Specifications
The PTN2111BD boasts a robust set of technical specifications that make it a top choice for designers and manufacturers:
- Voltage Range: 3.3V to 5.5V
- Operating Temperature: -40°C to +85°C
- Package: Small WLCSP package
With its cutting-edge features and compliance with the latest industry standards, the PTN2111BD from NXP Semiconductors represents a significant advancement in USB Type-C and Power Delivery technology. It is an ideal solution for developers looking to create high-performance, future-proof products.