EN
  • EN
  • DE

PSD312L25KA

Part No PSD312L25KA
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 64K X 8 Uvprom 19 I/o Pia-general Purpose CQCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018137-PSD312L25KA
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSD312L25KA CAD Model

Description

The NXP PSD312L25KA is a sophisticated programmable system device designed to meet the needs of complex digital system applications. This device integrates a variety of features that make it an ideal choice for system designers looking to streamline their development process and reduce time-to-market for their products.

Key Features

  • Memory Capacity: The PSD312L25KA boasts a 256 Kbit SRAM, providing ample space for vital system code and data storage. This is particularly beneficial for applications that require fast and reliable access to working memory.
  • Programmable Logic: The device includes programmable logic that enables the customization of digital logic functions, allowing designers to tailor the device to specific application requirements.
  • In-System Programmability: With its in-system programmability feature, the PSD312L25KA can be programmed while installed in the end application, facilitating updates and changes without the need for additional hardware.
  • Security: Security is a priority in the design of the PSD312L25KA, with features that help protect the system from unauthorized access and intellectual property theft.

Applications

The versatility of the PSD312L25KA makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Embedded Control Systems
  • Telecommunications
  • Automotive Systems
  • Industrial Control
  • Consumer Electronics

Technical Specifications

Parameter Value
Memory Type SRAM
Memory Size 256 Kbits
Supply Voltage Min: 4.5V, Max: 5.5V
Operating Temperature Min: -40°C, Max: +85°C
Package / Case PLCC-44

Conclusion

In conclusion, the NXP PSD312L25KA is a powerful and flexible solution for system designers who require a high level of integration, programmability, and security in their digital systems. Its comprehensive feature set coupled with its ease of use makes it a valuable component in a wide array of electronic applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Fairchild/ON Semiconductor
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess