EN
  • EN
  • DE

PS32K146UAT0VLQT

Part No PS32K146UAT0VLQT
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1228978-PS32K146UAT0VLQT
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS32K146UAT0VLQT CAD Model

Description

Introducing the NXP PS32K146UAT0VLQT Microcontroller

Discover the power and versatility of the NXP PS32K146UAT0VLQT microcontroller, a highly integrated and efficient solution designed to meet the demanding requirements of modern embedded applications. This advanced microcontroller is part of the NXP Kinetis family, renowned for its robust performance, low power consumption, and extensive set of features.

High-Performance Processing

The PS32K146UAT0VLQT is built around an ARM Cortex-M4 core, which operates at a frequency of up to 80 MHz. It provides the computational horsepower necessary for complex algorithms and real-time processing. The Cortex-M4 core includes a Floating Point Unit (FPU) that enhances the performance of applications requiring floating-point arithmetic, making it an ideal choice for industrial control, automotive systems, and IoT devices.

Rich Connectivity Options

With a broad range of communication interfaces, this microcontroller ensures seamless connectivity for your applications. It includes multiple CAN, LIN, and UART modules for automotive and industrial communication protocols, as well as SPI and I2C for general-purpose connectivity. The inclusion of a USB 2.0 Full-Speed OTG controller further extends its capabilities, enabling the device to act as either a host or a device in USB communications.

Robust Security Features

Security is a top priority for connected devices, and the PS32K146UAT0VLQT addresses this need with its built-in security features. It provides a secure boot process, cryptographic acceleration, and a random number generator to protect against unauthorized firmware modifications and ensure secure data exchange.

Flexible Memory Options

This microcontroller comes equipped with 1 MB of flash memory and 256 KB of SRAM, offering ample space for application code and data storage. The memory architecture is optimized to provide high-speed access and reliability, ensuring your applications run smoothly and efficiently.

Energy-Efficient Operation

Designed with energy efficiency in mind, the PS32K146UAT0VLQT features multiple power-saving modes, including a low-leakage stop mode and various sleep modes. This makes it particularly well-suited for battery-powered and energy-sensitive applications.

Whether you're developing advanced automotive systems, sophisticated industrial controllers, or innovative IoT devices, the NXP PS32K146UAT0VLQT microcontroller offers the performance, connectivity, security, and efficiency you need to create cutting-edge products.

You May Also Be Interested in

Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
NEC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Intel
Contact for details
Need more? Email Us
PLX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess