EN
  • EN
  • DE

PS1020AXE7KQB

Part No PS1020AXE7KQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description LS1 32Bit ARM SoC, 1GHz, DDR3/4, vTSEC, PCIe, USB3, SATA3, uQE, SEC, -40 to 105C, Rev2.0 Proto
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028471-PS1020AXE7KQB
Categories Embedded - Microprocessors
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS1020AXE7KQB CAD Model

Description

The NXP PS1020AXE7KQB is a state-of-the-art semiconductor component designed to meet the rigorous demands of modern electronic systems. This product is part of NXP's renowned portfolio of microcontrollers and processors, which are known for their high performance, reliability, and integration capabilities.

Key Features

  • Advanced Processing Core: At the heart of the PS1020AXE7KQB lies a powerful processing core that can handle complex computations and provide a solid foundation for system-level performance.
  • High-Speed Connectivity: This product features multiple high-speed interfaces, enabling rapid data transfer and communication with other components in the system.
  • Robust Security: With the increasing need for secure systems, the PS1020AXE7KQB incorporates advanced security features to protect against unauthorized access and ensure data integrity.
  • Energy Efficiency: Designed with power efficiency in mind, this NXP product is suitable for applications where energy consumption is a critical factor.
  • Flexible Memory Options: A range of memory configurations allows for customization to meet specific application requirements, ensuring optimal storage and performance.

Applications

The versatility of the PS1020AXE7KQB makes it ideal for a wide array of applications. It is particularly well-suited for:

  • Automotive systems, providing the necessary processing power and reliability for in-vehicle electronics.
  • Industrial control, where robustness and the ability to operate in harsh environments are paramount.
  • Consumer electronics, offering the performance needed for a seamless user experience.
  • Communication infrastructure, ensuring high-speed data processing and connectivity.

Quality and Support

NXP is committed to delivering high-quality products, and the PS1020AXE7KQB is no exception. It is manufactured to meet strict industry standards, ensuring longevity and consistent performance. Additionally, NXP provides comprehensive technical support for its products, giving designers and engineers the confidence they need when integrating this component into their solutions.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess