EN
  • EN
  • DE

PRTR5V0U4Y

Part No PRTR5V0U4Y
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 6TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 1pF @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 094522-PRTR5V0U4Y
Family Name PRTR5V0U4Y
Introduction Date June 08, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Imaging, Video & Vision, Consumer Electronics, Wireless, Industrial, Multimedia
Ultra Librarian 3D Model Ultra Librarian PRTR5V0U4Y CAD Model

Description

Introducing the PRTR5V0U4Y from NXP Semiconductors

The PRTR5V0U4Y is a state-of-the-art, ultra-low capacitance quadruple ESD protection diode designed by NXP Semiconductors, one of the leading names in the industry. This compact and robust component is specifically engineered to protect sensitive electronic circuits from the harmful effects of Electrostatic Discharge (ESD). With its cutting-edge technology, the PRTR5V0U4Y is an essential element for modern electronic designs that require high levels of protection in a small footprint.

Key Features

  • Low Capacitance: The device features ultra-low capacitance of typically 1.5 pF, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • Quadruple ESD Protection: The PRTR5V0U4Y offers four lines of ESD protection, ensuring that multiple lines can be safeguarded with a single component, saving space and simplifying design.
  • High ESD Robustness: The component is capable of withstanding ESD discharges up to 20 kV, providing exceptional protection against sudden and extreme voltage spikes.
  • Low Clamping Voltage: It boasts a low clamping voltage, which ensures that the protected ICs are exposed to minimal stress during ESD events.
  • Wide Working Voltage Range: The device is designed to operate over a wide voltage range, making it suitable for various applications.

Applications

The PRTR5V0U4Y is versatile and can be used across a broad spectrum of applications. It is particularly well-suited for:

  • High-speed data lines such as USB 2.0, HDMI, Ethernet, and antenna lines.
  • Mobile and portable devices, where space is at a premium and protection against ESD is crucial.
  • Consumer electronics that require reliable ESD protection to ensure longevity and durability.

Package and Quality

Encased in a small SOT143B plastic package, the PRTR5V0U4Y is designed for surface-mounted applications, providing a space-saving solution for PCB designs. NXP's commitment to quality means that this product meets the highest standards, ensuring reliability and performance in even the most demanding situations.

In summary, the PRTR5V0U4Y from NXP Semiconductors is an excellent choice for designers looking to incorporate robust ESD protection into their electronic products without compromising on space or signal quality. With its low capacitance, high ESD robustness, and multi-line protection, it stands as an essential component for safeguarding sensitive electronics.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess