EN
  • EN
  • DE

PRTR5V0U2AX/S911

Part No PRTR5V0U2AX/S911
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM SOT143
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications Automotive
Capacitance @ Frequency 1.8pF @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143B
Win Source Part Number 210234-PRTR5V0U2AX/S911
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRTR5V0U2AX/S911 CAD Model

Description

NXP PRTR5V0U2AX/S911: High-Speed ESD Protection

The NXP PRTR5V0U2AX/S911 is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) threats. This compact and robust component is an essential addition to any design where signal integrity and protection are paramount.

Key Features

  • ESD Protection: This device offers exceptional ESD protection, capable of withstanding ESD discharges up to 30 kV, ensuring your sensitive electronic circuits remain unharmed from sudden static electricity.
  • Low Capacitance: With a very low line capacitance, the PRTR5V0U2AX/S911 minimizes signal attenuation, making it ideal for high-speed data lines such as USB 2.0, HDMI, and Ethernet.
  • High Integration: The device integrates two protection diodes in a single SOT23 package, providing a compact solution that saves valuable board space.
  • Fast Response Time: The protection diodes offer an ultra-fast response time, ensuring quick and effective protection the instant an ESD event occurs.
  • Multiple Applications: It is suitable for a wide range of applications, including mobile devices, consumer electronics, and computing equipment.

Technical Specifications

  • Package: SOT23
  • Number of Channels: 2
  • Stand-off Voltage: 5.0 V
  • Clamping Voltage: Low clamping voltage for better protection
  • Mounting Type: Surface Mount

The NXP PRTR5V0U2AX/S911 is engineered for reliability and performance. Its design is optimized to provide robust ESD protection while maintaining signal integrity for high-speed interfaces. By integrating this device into your design, you can enhance the durability and longevity of your electronic products, ensuring they withstand the rigors of everyday use and unexpected ESD events. With its compact form factor and powerful protective capabilities, the PRTR5V0U2AX/S911 represents a smart choice for designers looking to add an extra layer of security to their high-speed data applications.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3941 $55.7640
80+ $1.3059 $104.4720
120+ $1.2618 $151.4160
175+ $1.1736 $205.3800
225+ $1.1294 $254.1150
280+ $1.0853 $303.8840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,920 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess