EN
  • EN
  • DE

PPC8569EVTAUNLB

Part No PPC8569EVTAUNLB
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description MPU - Components
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Data Bus Width 32 b
Max Frequency 1.333 GHz
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1085875-PPC8569EVTAUNLB
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PPC8569EVTAUNLB CAD Model

Description

The NXP PPC8569EVTAUNLB is a high-performance, power-efficient integrated processor designed to cater to the demanding requirements of networking, automotive, and industrial markets. Based on the PowerQUICC III architecture, this processor is built using NXP's advanced semiconductor technology, which ensures reliable operation and longevity in a variety of applications.

Key Features

  • Core: The processor features an e500 core, which is based on Power Architecture technology, delivering exceptional performance with a high level of integration.
  • Speed: It operates at a core speed of up to 833 MHz, which enables high-speed processing capabilities for complex tasks.
  • Connectivity: With multiple connectivity options including Ethernet, PCI, and USB interfaces, this processor can handle a range of communication protocols, making it highly versatile for various networking applications.
  • Memory Support: The PPC8569EVTAUNLB comes with integrated memory controllers that support DDR2 memory, providing fast data access and efficient memory management.
  • Security: It includes a security engine that offers encryption and secure boot features, ensuring data protection and secure operations for sensitive applications.

Applications

The versatility of the NXP PPC8569EVTAUNLB processor makes it suitable for a wide range of applications. It is ideal for network routers, switches, and access devices where high throughput and secure data processing are crucial. Additionally, it can be used in automotive control units, industrial control systems, and any other application that requires robust processing power and secure data handling.

Environmental and Quality Standards

NXP ensures that the PPC8569EVTAUNLB processor meets rigorous environmental and quality standards. It is designed to withstand extreme temperatures and conditions, making it a reliable choice for industrial and automotive environments. Furthermore, the processor complies with RoHS and lead-free directives, reflecting NXP's commitment to environmental sustainability.

Support and Documentation

NXP provides comprehensive support and documentation for the PPC8569EVTAUNLB, including datasheets, technical references, and application notes. Customers can access a wealth of resources to facilitate the development process and maximize the capabilities of this powerful processor.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $279.1254 $279.1254
2+ $250.2504 $500.5008
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess