EN
  • EN
  • DE

PPC8568EVTAQGG

Part No PPC8568EVTAQGG
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 1.0GHZ 1023FCBGA / PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 1023-FCPBGA (33x33)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC85xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e500v2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Communications; QUICC Engine, Security; SEC
RAM Controllers DDR, DDR2, SDRAM
Graphics Acceleration No
Ethernet 10/100/1000Mbps (2)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Cryptography, Random Number Generator
Package / Case 1023-BBGA, FCBGA
Supplier Device Package 1023-FCPBGA (33x33)
Additional Interfaces DUART, HSSI, I2C, PCI, RapidIO, UART
Base Product Number PPC85
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Standard Package 1
Win Source Part Number 1085874-PPC8568EVTAQGG
Ultra Librarian 3D Model Ultra Librarian PPC8568EVTAQGG CAD Model

Description

Introducing the NXP PPC8568EVTAQGG Processor

Discover the power and versatility of the NXP PPC8568EVTAQGG, a high-performance, energy-efficient processor designed to meet the demanding requirements of today's embedded computing applications. This advanced processor is built upon NXP's PowerQUICC III architecture, which integrates a wealth of features and capabilities to provide a robust computing solution for a wide array of industries.

Key Features

  • e500 Core: At the heart of the PPC8568EVTAQGG lies an e500 core based on Power Architecture technology, capable of delivering exceptional processing speeds and efficiency.
  • Integrated Security: The processor comes with an enhanced security engine that supports a variety of algorithms, ensuring secure data transactions and protection against unauthorized access.
  • High-Speed Connectivity: With support for Gigabit Ethernet, PCI Express, and RapidIO interfaces, this processor ensures high-speed connectivity and data transfer rates, making it ideal for network-intensive applications.
  • Dual-Integer Cores: Featuring dual-integer cores, the PPC8568EVTAQGG can handle multiple tasks simultaneously, ensuring smooth and reliable performance even under heavy workloads.
  • Low Power Consumption: Designed with energy efficiency in mind, this processor maintains a low thermal footprint, making it suitable for environmentally conscious designs and applications where power availability is a concern.

Applications

The NXP PPC8568EVTAQGG is well-suited for a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and gateways
  • Wireless infrastructure including base stations and network controllers
  • Industrial control systems and automation
  • Medical imaging and healthcare devices
  • Aerospace and defense systems requiring high reliability and security

Why Choose the PPC8568EVTAQGG?

With its robust set of features, the PPC8568EVTAQGG processor from NXP stands out as a premier choice for developers and engineers looking to build powerful, secure, and efficient embedded systems. Its ability to handle complex tasks with ease, coupled with its support for multiple high-speed interfaces, makes it a versatile component that can adapt to the evolving needs of modern technology.

Whether you are developing cutting-edge networking equipment or sophisticated industrial controls, the NXP PPC8568EVTAQGG provides the reliability, performance, and security you need to deliver top-notch products and solutions.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess