EN
  • EN
  • DE

PPC5604EEMLL

Part No PPC5604EEMLL
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Data Bus Width 32 b
Interface CAN, I2C, SCI, SPI
Max Frequency 64 MHz
Maximum Operating Temperature 125 °C
Memory Size 512 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Programmable I/O 71
Number of Timers/Counters 10
Operating Supply Voltage 3.3 V
Radiation Hardening No
RAM Size 96 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1085850-PPC5604EEMLL
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PPC5604EEMLL CAD Model

Description

The NXP PPC5604EEMLL is a high-performance microcontroller designed to meet the rigorous demands of automotive and industrial applications. This advanced microcontroller is part of NXP's Power Architecture family, offering a robust set of features for systems requiring complex real-time control, connectivity, and enhanced safety measures.

Key Features:

  • Core: The PPC5604EEMLL is built around a 32-bit Power Architecture core, running at speeds up to 64 MHz, which provides a balanced combination of computational power and energy efficiency.
  • Memory: It includes 512 KB of flash memory for program storage and 64 KB of RAM for efficient data handling, ensuring ample space for complex applications and multitasking.
  • Connectivity: With a range of communication interfaces including CAN, LIN, and SPI, this microcontroller can easily integrate into a variety of networked systems, facilitating data exchange and peripheral control.
  • Timers and ADC: Multiple 16-bit timers, a real-time clock, and a high-resolution analog-to-digital converter (ADC) support precise timing and sensor interfacing, crucial for control systems.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for harsh environments typically found in automotive and industrial settings.
  • Package: The PPC5604EEMLL comes in a LQFP-64 package, providing a compact footprint while still allowing for easy integration into various designs.

Applications:

The PPC5604EEMLL is ideal for a wide range of applications, including but not limited to:

  • Engine management systems
  • Transmission control units
  • Anti-lock braking systems (ABS)
  • Electric power steering
  • Industrial control systems

With its combination of performance, memory, and connectivity options, the NXP PPC5604EEMLL is a versatile microcontroller that can handle the sophisticated requirements of modern automotive and industrial control systems. Its robust design ensures reliable operation even in the most challenging conditions.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess