EN
  • EN
  • DE

PN80TEV1C1B016

Part No PN80TEV1C1B016
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1207964-PN80TEV1C1B016
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PN80TEV1C1B016 CAD Model

Description

The PN80TEV1C1B016 is a cutting-edge product from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is part of the PN80T family, which is designed to provide high-performance, secure, and flexible options for a range of applications, including mobile transactions, identity verification, and IoT (Internet of Things) connectivity.

Key Features

  • Secure Element: At the heart of the PN80TEV1C1B016 is a robust secure element that offers top-of-the-line security for storing sensitive data and executing critical applications such as payment and authentication.
  • NFC Connectivity: The product includes Near Field Communication (NFC) capabilities, enabling contactless communication with other NFC-enabled devices for seamless data transfer and transactions.
  • High Integration: The device integrates an NFC radio controller along with the secure element, which simplifies design efforts and reduces the footprint on the host system.
  • Advanced Energy Efficiency: Designed with power efficiency in mind, the PN80TEV1C1B016 ensures minimal power consumption during operation, making it ideal for battery-powered devices.
  • Multi-protocol Support: It supports a wide range of protocols, ensuring compatibility with existing infrastructure and standards in various industries.

Applications

The PN80TEV1C1B016 is versatile and can be used in multiple applications, such as:

  • Smartphones and wearable devices for contactless payments and ticketing
  • Smart cards for secure access and identity verification
  • IoT devices requiring secure data exchange

Technical Specifications

Equipped with state-of-the-art technology, the PN80TEV1C1B016 is built to meet the rigorous demands of modern secure transactions. It features a wide operating temperature range, ensuring reliability in various environments. The package is designed for easy integration into a wide array of form factors, from mobile devices to embedded systems.

Conclusion

The PN80TEV1C1B016 from NXP is an innovative solution that combines security, connectivity, and efficiency. It is an ideal choice for developers looking to incorporate secure NFC functionality into their products, with the added assurance of a secure element for transactional integrity and data protection.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
RF Micro Devices
Lowest to $4.3798
RF Micro Devices
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5909 $61.0453
40+ $2.9464 $117.8560
61+ $2.8540 $174.0940
84+ $2.7628 $232.0752
109+ $2.6704 $291.0736
145+ $2.3943 $347.1735
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,002 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess