EN
  • EN
  • DE

PN65KHN1/C203018

Part No PN65KHN1/C203018
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 279302-PN65KHN1/C203018
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PN65KHN1/C203018 CAD Model

Description

Introducing the PN65KHN1/C203018 from NXP

The PN65KHN1/C203018 is a cutting-edge integrated circuit designed and manufactured by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is part of NXP's renowned PN series, which is synonymous with high-performance and reliable NFC (Near Field Communication) solutions.

At the heart of the PN65KHN1/C203018 is a powerful NFC controller that supports a wide range of contactless communication methods. It is capable of handling the interface protocols for ISO/IEC 14443 A/B, FeliCa, and NFC Forum tags, making it highly versatile for various applications such as mobile payments, access control, and smart advertising.

This integrated circuit also includes a Secure Element (SE), which is a tamper-resistant platform capable of securely hosting applications and their confidential and cryptographic data. The SE in the PN65KHN1/C203018 adheres to the highest security standards, making it ideal for sensitive transactions and applications that require robust security measures.

One of the key features of the PN65KHN1/C203018 is its support for card emulation, peer-to-peer communication, and reader/writer modes. This flexibility allows developers to create a wide array of NFC-enabled applications and services. Additionally, the product's low power consumption makes it suitable for battery-powered devices where power efficiency is crucial.

The PN65KHN1/C203018 is designed to be integrated into smartphones, tablets, wearables, and other smart devices. Its small footprint and low profile package make it an excellent choice for space-constrained applications. Moreover, with NXP's commitment to quality, customers can expect reliable performance and longevity from this product.

Overall, the PN65KHN1/C203018 is a testament to NXP's innovation in the field of NFC technology. With its advanced features, robust security, and versatile application potential, this product is set to empower the next generation of smart, connected devices.

You May Also Be Interested in

NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,917 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess