EN
  • EN
  • DE

PN5472A2UK/C20803Z

Part No PN5472A2UK/C20803Z
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC NFC CTRLR 3RD GEN UNCASED / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Series *
Package Bulk
Product Status Obsolete
Base Product Number PN54
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 506329-PN5472A2UK/C20803Z
Ultra Librarian 3D Model Ultra Librarian PN5472A2UK/C20803Z CAD Model

Description

The PN5472A2UK/C20803Z is a cutting-edge NFC (Near Field Communication) controller chip designed and manufactured by NXP Semiconductors. This product is specifically tailored for the next generation of NFC applications, offering a flexible and efficient solution for a wide range of contactless communication needs.

Key Features

  • High Performance: The PN5472A2UK/C20803Z delivers high-speed communication and features an enhanced RF field detector, ensuring excellent performance in various operating conditions.
  • Energy Efficiency: With its power-saving capabilities, this NFC controller is designed for optimal energy management, making it suitable for battery-powered devices.
  • Compact Design: Its small form factor enables easy integration into space-constrained applications, providing flexibility for system design.
  • Multi-Protocol Support: The chip supports a wide range of NFC technologies, including ISO/IEC 14443 A/B, FeliCa, and NFC Forum protocols, ensuring compatibility with existing NFC infrastructures.

Applications

The PN5472A2UK/C20803Z is ideal for a variety of applications that require secure and intuitive contactless transactions. These include:

  • Mobile payment systems
  • Smart advertising
  • Access control systems
  • Public transportation ticketing
  • Consumer electronics pairing

Technical Specifications

Parameter Value
Operating Voltage 2.5V to 5.5V
Operating Temperature -40°C to +85°C
Interface I2C, SPI, HSU (High-Speed UART)
Package HWSON-8

Support and Resources

NXP provides comprehensive support for the PN5472A2UK/C20803Z, including technical documentation, application notes, and design resources to facilitate rapid development and deployment of NFC-enabled solutions.

You May Also Be Interested in

NXP / Nexperia
Lowest to $1.3435
Texas Instruments
Transponder Base Station Reader IC / LF Base Station IC
Lowest to $62.1940
NXP / Nexperia
NFC Forum Type 2 Tag compliant IC with 144/888 bytes user memory and field detection
Lowest to $0.5821
FUDAN MICRO
ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.3202
NXP / Nexperia
HITAG reader chip
Lowest to $3.5188
STMicroelectronics
NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $1.9247
NXP / Nexperia
RFID, RF Access, Monitoring ICs RoHS
Lowest to $1.4553
Others
UHF RFID SINGLE CHIP READER EPC CLASS1 GEN2 COMPATIBLE
Lowest to $71.6418
EM Microelectronic
Lowest to $14.3382

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess