EN
  • EN
  • DE

PN512HN

Part No PN512HN
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834084-PN512HN
Ultra Librarian 3D Model Ultra Librarian PN512HN CAD Model

Description

NXP PN512HN Full NFC Frontend Solution

The NXP PN512HN is a highly integrated transceiver module for contactless communication at 13.56 MHz based on the 80C51 microcontroller core. This product is designed for applications where both a proximity and a vicinity Integrated Circuit Card (ICC) need to be addressed, making it ideal for a wide range of Near Field Communication (NFC) applications such as access control, payment systems, and public transport ticketing systems.

The PN512HN is equipped with an extensive feature set that includes support for various contactless communication methods. It is compatible with the ISO/IEC 14443 A and B standards, allowing it to handle the higher transfer speeds of up to 424 kbit/s. Furthermore, it supports FeliCa and the NFC Forum protocols for peer-to-peer (P2P) and reader/writer modes, thus providing a versatile solution for developers looking to integrate NFC capabilities into their products.

With its integrated RF field detector, the PN512HN can perform energy harvesting, enabling battery-less operation in certain use cases. Additionally, it has a high input sensitivity combined with an integrated demodulator and decoder to ensure robust performance and reliable communications even in suboptimal conditions.

Besides the advanced RF features, the PN512HN also offers a flexible SPI, Serial UART (similar to RS232 with voltage levels dependent upon the host microcontroller), and I2C interface options for easy integration with most microcontrollers, making it a convenient choice for developers.

The module's security features include a Random ID to prevent tracing and an integrated data encryption co-processor for secure transmission. This makes the PN512HN an excellent choice for applications that require enhanced security measures.

Overall, the NXP PN512HN is a robust, full-featured NFC frontend solution that offers easy integration, a comprehensive feature set, and secure communication capabilities. It is a suitable choice for developers looking to add NFC functionality to their products with minimal development time and effort.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess