EN
  • EN
  • DE

PMR280UN/DG

Part No PMR280UN/DG
Manufacturer NXP / Nexperia
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 350843-PMR280UN/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMR280UN/DG CAD Model

Description

The PMR280UN/DG is a high-performance, low-power MOSFET designed and manufactured by NXP Semiconductors. This advanced power management component is part of NXP's extensive portfolio of MOSFETs that cater to a wide range of applications, from automotive to industrial and consumer electronics. The PMR280UN/DG is specifically engineered to provide efficient power conversion and control, making it an ideal choice for designers looking to optimize their power management systems.

Key Features

  • Low On-Resistance: The PMR280UN/DG features a very low on-state resistance (RDS(on)), which ensures minimal power loss during operation and enhances overall efficiency.
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET is suitable for applications requiring fast response times and high-frequency operation.
  • Low Threshold Voltage: The device operates at a low threshold voltage, making it compatible with low-voltage drive circuits and reducing power consumption.
  • Small Footprint: The PMR280UN/DG comes in a compact, surface-mount package that saves valuable board space and is ideal for space-constrained applications.
  • Thermal Management: Its excellent thermal characteristics ensure reliable operation even under high-temperature conditions.

Applications

The versatility of the PMR280UN/DG allows it to be used in various applications where efficient power management is crucial. These applications include, but are not limited to:

  • DC/DC converters
  • Power supply modules
  • Battery management systems
  • Motor control units
  • LED lighting solutions

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PMR280UN/DG is no exception. It is built to meet the stringent requirements of the industry, ensuring long-term performance and stability in a wide range of environmental conditions.

In conclusion, the PMR280UN/DG MOSFET from NXP is a robust and efficient solution for power management challenges. Its combination of low on-resistance, high-speed switching, and compact design makes it a highly attractive option for engineers and designers looking to improve their systems' power efficiency and reliability.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess