EN
  • EN
  • DE

PMEG3050EP,115

Part No PMEG3050EP,115
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky 30V 5A Automotive 2-Pin SOD-128 T/R / DIODE SCHOTTKY 30V 5A SOD128
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 360mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 8mA @ 30V
Capacitance @ Vr, F 800pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package CFP5
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 131921-PMEG3050EP,115
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PMEG3050EP
Introduction Date August 18, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PMEG3050EP,115 CAD Model

Description

Product Overview: PMEG3050EP,115 - Schottky Barrier Rectifier Diode

The PMEG3050EP,115 is a high-efficiency, low forward voltage drop Schottky barrier rectifier diode designed and manufactured by NXP Semiconductors. This component is particularly well-suited for applications requiring a compact footprint while delivering robust performance in power management tasks. The PMEG3050EP,115 is a popular choice among engineers for its reliability and efficiency in converting alternating current (AC) to direct current (DC).

Key Features

  • Low Forward Voltage: The PMEG3050EP,115 has a low forward voltage drop, which enhances the overall efficiency of the power circuit by minimizing power loss during the rectification process.
  • High Current Capability: With a forward current rating of 3 A, this diode can handle significant current loads, making it suitable for a wide range of applications.
  • Reduced Power Loss: The device is optimized for low power loss, contributing to energy savings in the end application.
  • Surface-Mount Package: Enclosed in a SOD128 flat lead Surface-Mounted Device (SMD) package, the PMEG3050EP,115 is designed for automated assembly processes, offering ease of integration into various electronic circuits.

Applications

The versatility of the PMEG3050EP,115 makes it an excellent choice for various applications, including:

  • Switching power supplies
  • DC/DC converters
  • Freewheeling diodes in converters and motor control circuits
  • Power management in portable and battery-powered devices
  • Automotive applications where efficiency is critical

Reliability and Quality Assurance

NXP Semiconductors is committed to delivering high-quality products. The PMEG3050EP,115 has undergone rigorous testing to ensure it meets the stringent requirements for industrial and automotive applications. Its performance is guaranteed by NXP's reputation for producing reliable and durable electronic components that can withstand the rigors of both everyday use and extreme conditions.

Environmental Compliance

The PMEG3050EP,115 is also environmentally friendly, complying with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability ensures that the product is suitable for use in a wide range of markets, including those with strict environmental regulations.

Overall, the PMEG3050EP,115 from NXP Semiconductors is a high-performance Schottky barrier rectifier diode that offers efficiency, reliability, and design flexibility, making it an excellent choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4080 $51.0000
265+ $0.3822 $101.2830
410+ $0.3693 $151.4130
585+ $0.3435 $200.9475
760+ $0.3306 $251.2560
945+ $0.3176 $300.1320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 143,710 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess