EN
  • EN
  • DE

PMEG3020CEP+115

Part No PMEG3020CEP+115
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 350734-PMEG3020CEP+115
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMEG3020CEP+115 CAD Model

Description

Introducing the PMEG3020CEP+115 Schottky Barrier Diode from NXP

The PMEG3020CEP+115 is a cutting-edge Schottky barrier diode designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is specifically engineered to provide a perfect balance between low forward voltage drop and high reverse leakage current, making it an ideal choice for a wide range of power management applications.

Constructed with planar technology, the PMEG3020CEP+115 offers a forward current of 2 A and a repetitive peak reverse voltage of 30 V. Its low forward voltage drop ensures high efficiency, which is crucial for portable and battery-powered devices where energy conservation is paramount. The component's compact CFP15 (SOD128) surface-mounted package is designed to occupy minimal space on a PCB, making it suitable for high-density circuit designs.

The PMEG3020CEP+115 boasts an impressive junction temperature range from -65°C to +150°C, allowing it to perform reliably in a variety of challenging environments. Its low thermal resistance contributes to better heat dissipation, further enhancing its operational stability and longevity.

Key features of the PMEG3020CEP+115 include:

  • Low forward voltage drop (VF) for higher efficiency
  • High average forward current (IF(AV)) of 2 A
  • Peak non-repetitive forward surge current (IFSM) of 20 A
  • Planar construction for improved ruggedness and reliability
  • Low leakage current and high junction temperature for robust performance
  • AEC-Q101 qualified for automotive applications
  • Halogen-free and RoHS compliant

This diode is an excellent choice for a variety of applications, including high-frequency switched-mode power supplies, DC-to-DC converters, freewheeling diodes, reverse polarity protection, and power management in portable and battery-powered devices. Its AEC-Q101 qualification also makes it suitable for automotive applications, where reliability under harsh conditions is a necessity.

The PMEG3020CEP+115 is a testament to NXP's commitment to providing high-performance components that meet the evolving needs of modern electronic designs. With its robust performance and compact form factor, this Schottky barrier diode is set to be a valuable addition to any power management solution.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5850 $52.6500
210+ $0.4800 $100.8000
325+ $0.4650 $151.1250
445+ $0.4500 $200.2500
575+ $0.4350 $250.1250
770+ $0.3900 $300.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess