EN
  • EN
  • DE

PMEG2010EPA,115

Part No PMEG2010EPA,115
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 1A 3HUSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 375mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 1.9mA @ 20V
Capacitance @ Vr, F 175pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package 3-HUSON (2x2)
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 100831-PMEG2010EPA,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG2010EPA,115 CAD Model

Description

NXP PMEG2010EPA,115 Schottky Barrier Rectifier

The NXP PMEG2010EPA,115 is a highly efficient, low voltage drop Schottky barrier rectifier designed for applications requiring a compact footprint, low forward voltage drop, and high current capability. This rectifier is part of NXP's robust portfolio of Schottky diodes that are known for their efficiency and reliability, making them ideal for a wide range of power management applications.

Key Features

  • Low Forward Voltage Drop: The PMEG2010EPA,115 features a low forward voltage drop, which translates to reduced power loss and improved efficiency in your circuit design.
  • High Efficiency: With its Schottky barrier design, this rectifier offers superior efficiency compared to traditional PN junction rectifiers, making it suitable for high-frequency applications.
  • High Current Capability: Capable of handling a continuous forward current of up to 1 A, this component is designed to meet the demands of high current applications.
  • Low Reverse Leakage Current: The device exhibits low reverse leakage current, which ensures minimal power loss when the diode is reverse-biased.
  • Compact Package: Housed in a small SOD-128 package, the PMEG2010EPA,115 is optimized for space-constrained applications.
  • Wide Operating Temperature Range: With an operating temperature range of -65°C to +150°C, this diode is suitable for use in harsh environmental conditions.

Applications

The NXP PMEG2010EPA,115 is ideal for a variety of applications where high efficiency and reliability are required. Common applications include:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Freewheeling diodes in converters and motor control circuits
  • Power management systems
  • Reverse polarity protection circuits
  • Low voltage, high frequency inverters
  • Automotive applications requiring AEC-Q101 compliance

With its robust design and high performance, the NXP PMEG2010EPA,115 Schottky barrier rectifier is a reliable choice for engineers and designers looking to optimize their power management solutions. Its combination of efficiency, thermal performance, and compact size makes it a versatile component for a wide array of electronic devices.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9543 $58.6290
75+ $1.6031 $120.2325
115+ $1.5535 $178.6525
155+ $1.5038 $233.0890
200+ $1.4530 $290.6000
270+ $1.3028 $351.7560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess