EN
  • EN
  • DE

PMEG1030EH/DG

Part No PMEG1030EH/DG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0849+
Reference case SOD-123
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 715793-PMEG1030EH/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMEG1030EH/DG CAD Model

Description

PMEG1030EH/DG - Low VF MEGA Schottky Barrier Rectifier

The PMEG1030EH/DG is a cutting-edge Schottky barrier rectifier developed by NXP Semiconductors, designed to provide high-efficiency power management solutions. It is part of NXP's Low VF MEGA Schottky diode series, which is renowned for its low forward voltage drop (VF) and high surge current capability. This diode is an ideal choice for applications requiring efficient voltage rectification and power conversion.

Key Features

  • Low Forward Voltage: The PMEG1030EH/DG boasts a low VF, which reduces power losses during operation, making it highly efficient for applications such as switch-mode power supplies (SMPS), LED lighting, and power management subsystems.
  • High Surge Current Capability: It is capable of handling high surge currents, ensuring reliability and robustness in demanding situations such as load dump conditions.
  • Reverse Voltage Rating: This rectifier can handle a reverse voltage of up to 30 V, making it suitable for a wide range of DC power applications.
  • Power Dissipation: With a power dissipation of 15.3 W, the PMEG1030EH/DG can sustain higher power levels, beneficial for power-intensive applications.
  • Compact Package: The device comes in a CFP15 (SOD123F) package, which is compact and suitable for high-density circuit designs.

Applications

The PMEG1030EH/DG is versatile and can be used in various applications, including:

  • Automotive applications requiring AEC-Q101 qualified parts
  • Portable devices and battery-powered equipment
  • DC-DC converters
  • Load switch and battery charger circuits
  • Reverse polarity protection circuits

Environmental and Quality Certifications

NXP's commitment to quality and environmental sustainability is evident in the PMEG1030EH/DG, which is compliant with the RoHS directive and is AEC-Q101 qualified for automotive applications. This ensures that not only is the product designed for reliability and performance, but it also meets strict environmental standards for hazardous substances.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess